EN
  • EN
  • DE

ADV7391WBCPZ-RL

Part No ADV7391WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO ENCODER SD/HD 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Video Encoder
Applications Set-Top Boxes, Video Players, Displays
Operating Supply Voltage 2.6 V ~ 3.46 V
Voltage - Supply, Digital 1.71 V ~ 1.89 V
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-LFCSP-WQ (5x5)
Manufacturer Homepage www.analog.com
Win Source Part Number 722121-ADV7391WBCPZ-RL
Family Name ADV7391
Introduction Date November 07, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7391WBCPZ-RL CAD Model

Description

Product Overview: ADV7391WBCPZ-RL

The ADV7391WBCPZ-RL is a high-performance, integrated video encoder from Analog Devices Inc. that is designed to meet the rigorous demands of modern video applications. This encoder is capable of converting digital video signals into analog form, making it an ideal choice for applications that require the interfacing of digital systems with traditional analog video equipment.

Key Features

  • High-Quality Video Encoding: The ADV7391WBCPZ-RL supports various video standards, including PAL, NTSC, and SECAM, providing crisp and clear video output for a wide range of applications.
  • Multiple Video Formats: It is capable of encoding into different analog video formats such as S-video, composite, and component outputs, offering flexibility for different video interface requirements.
  • Digital Inputs: This device accepts digital video input in 8-/10-/16-bit YCrCb format or 8-bit RGB data, giving users the versatility to work with various digital sources.
  • Programmable Features: The ADV7391WBCPZ-RL includes programmable luma and chroma filters, allowing for fine-tuning of the video signal to meet specific application needs.
  • Low Power Consumption: Engineered for efficiency, the device operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Compact Packaging: Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADV7391WBCPZ-RL is designed for space-constrained applications.

Applications

The ADV7391WBCPZ-RL is used in a variety of applications where reliable video encoding is critical. These include:

  • Video surveillance systems
  • Portable media players
  • Video conferencing equipment
  • Automotive infotainment systems
  • Medical imaging devices

Reliability and Support

Analog Devices Inc. is renowned for providing high-quality products, and the ADV7391WBCPZ-RL is no exception. Customers can expect reliable performance and longevity with this video encoder. Additionally, Analog Devices offers technical support and resources to help integrate the ADV7391WBCPZ-RL into various applications, ensuring a smooth design-in process.

With its robust feature set and proven performance, the ADV7391WBCPZ-RL from Analog Devices Inc. is an excellent choice for designers looking to incorporate advanced video encoding capabilities into their systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
NXP / Nexperia
Lowest to $6.8630
NXP / Nexperia
Lowest to $7.0594

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5653 $52.9571
17+ $6.2074 $105.5258
25+ $6.0134 $150.3350
35+ $5.8194 $203.6790
45+ $5.6255 $253.1475
60+ $5.0435 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess