EN
  • EN
  • DE

ADV7441BSTZ-150

Part No ADV7441BSTZ-150
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043913-ADV7441BSTZ-150
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7441BSTZ-150 CAD Model

Description

Product Overview: ADV7441BSTZ-150 from Analog Devices Inc.

The ADV7441BSTZ-150 is a high-performance, integrated video decoder and HDMI receiver designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is engineered to interface with a wide range of video sources, making it an ideal solution for advanced video systems in various applications such as home theater systems, professional video editing suites, and industrial video processing equipment.

The ADV7441BSTZ-150 supports multiple video input formats including HDMI 1.3, DVI up to 1.1, and analog inputs. It can auto-detect and process signals from standard-definition (SD), enhanced-definition (ED), and high-definition (HD) video sources, including 480i, 576i, 480p, 576p, 720p, 1080i, and 1080p resolutions, up to a maximum pixel clock of 150 MHz. This makes it a highly adaptable solution for modern multimedia applications requiring high-quality video processing.

With its integrated x.v.Color™ technology, the ADV7441BSTZ-150 is capable of delivering a wider color gamut, providing richer and more accurate colors. The device also supports deep color modes and is HDCP (High-bandwidth Digital Content Protection) 1.3 compatible, ensuring secure transmission of protected content.

The ADV7441BSTZ-150 is housed in a compact 100-lead LQFP (Low-profile Quad Flat Package) surface-mount package, which is designed to save valuable board space while offering excellent thermal performance. This package type makes the ADV7441BSTZ-150 suitable for space-constrained applications without compromising on functionality or performance.

For ease of integration, the device features an I2C-compatible serial control bus, allowing for straightforward configuration and control by the host system. Additionally, Analog Devices Inc. provides comprehensive technical support and documentation, including reference designs and application notes, to facilitate the design and development process for engineers using the ADV7441BSTZ-150 in their projects.

In summary, the ADV7441BSTZ-150 from Analog Devices Inc. is a versatile, high-quality video decoder and HDMI receiver that offers advanced features for a wide range of video applications. Its support for multiple video formats, enhanced color technology, and compact packaging makes it a top choice for designers looking to create cutting-edge video solutions.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess