EN
  • EN
  • DE

ADV7510BSTZ-225

Part No ADV7510BSTZ-225
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC TX HDMI 1.3 W/CEC 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type HDMI 1.3 Transmitter
Applications DVD, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 086097-ADV7510BSTZ-225
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADV7510
Introduction Date July 19, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADV7510BSTZ-225 CAD Model

Description

ADV7510BSTZ-225 High-Definition Multimedia Interface (HDMI) Transmitter

The ADV7510BSTZ-225 is a state-of-the-art High-Definition Multimedia Interface (HDMI) transmitter from Analog Devices Inc., designed to deliver high-quality digital audio and video signals. This integrated circuit is a key component for applications requiring the transmission of high-definition content, such as digital set-top boxes, DVD players, Blu-ray players, personal video recorders, and gaming consoles.

Encased in a compact LQFP-64 package, the ADV7510BSTZ-225 is capable of operating at an industrial temperature range, making it suitable for various environments and applications. It supports standard HDMI video formats and deep color modes, enhancing the visual experience with vibrant, lifelike colors and providing a more immersive viewing experience.

Key features of the ADV7510BSTZ-225 include:

  • High-Definition Support: Capable of transmitting video resolutions up to 1080p, it allows for the delivery of crisp and clear high-definition images.
  • Audio Versatility: The device supports up to 8 channels of I2S audio, providing high-fidelity audio transmission alongside the video signal.
  • Deep Color Technology: With deep color support, the ADV7510BSTZ-225 can produce a broader spectrum of colors, resulting in a more dynamic and realistic picture quality.
  • Extended Temperature Range: Designed to perform reliably in a range of temperatures, this HDMI transmitter is ideal for industrial applications.
  • Integrated HDCP: It includes an on-chip High-bandwidth Digital Content Protection (HDCP) key storage, which secures the digital connection and prevents the copying of digital audio and video content.
  • Low Power Consumption: The device is engineered for power efficiency, which is crucial for portable and power-sensitive applications.

The ADV7510BSTZ-225 also features an on-chip Color Space Converter (CSC), which allows for flexible color conversion between different color formats used in various video standards. This ensures compatibility with a wide range of digital displays and devices. Additionally, the transmitter's Enhanced Extended Display Identification Data (E-EDID) support allows for automatic configuration of the connected display, simplifying the setup process for end-users.

With its robust feature set and reliable performance, the ADV7510BSTZ-225 from Analog Devices Inc. is an excellent choice for designers looking to incorporate high-definition video and audio transmission capabilities into their multimedia products.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess