EN
  • EN
  • DE

ADV7533BCBZ-RL7

Part No ADV7533BCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO TRANSCEIVER 49WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Video Receiver IC I²C, I²S, Serial CEA-861E, DVI 1.0, HDMI 1.3 49-WLCSP (3.45x3.45) Package
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 49-UFBGA, WLCSP
Case / Package 49-WLCSP (3.45x3.45)
Family Name ADV7533
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADV7533BCBZ-RL7TR, 505-ADV7533BCBZ-RL7DKR, ADV7533BCBZ-RL7-ND, 505-ADV7533BCBZ-RL7CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911130-ADV7533BCBZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADV7533BCBZ-RL7 CAD Model

Description

Product Overview: ADV7533BCBZ-RL7

The ADV7533BCBZ-RL7, manufactured by Analog Devices Inc., is a high-performance, integrated HDMI transmitter designed for a variety of multimedia applications. This compact and energy-efficient IC is ideal for portable devices where space and power are at a premium, such as smartphones, tablets, ultrabooks, and digital cameras.

Key Features

  • High-Definition Multimedia Interface (HDMI): The ADV7533BCBZ-RL7 supports HDMI 1.4b, providing a reliable interface for transmitting uncompressed video and audio data to HDMI-compliant displays and devices.
  • 4K Resolution Support: It is capable of handling video resolutions up to 1080p at 60Hz and 3D video formats, as well as 4Kx2K resolution at 30Hz, delivering stunning visual clarity and detail.
  • Integrated HDCP 1.4: With built-in HDCP (High-bandwidth Digital Content Protection) 1.4 support, the device ensures secure transmission of protected content from source to display.
  • Audio Support: The device provides support for multiple audio formats, including 7.1-channel LPCM, compressed audio (AC-3, DTS), and HBR audio formats, offering a versatile and immersive audio experience.
  • Low Power Consumption: Designed with power sensitivity in mind, the ADV7533BCBZ-RL7 features low power operation, making it suitable for battery-powered devices.
  • Compact Form Factor: The small package size allows for integration into space-constrained designs without compromising on functionality or performance.

Applications

The ADV7533BCBZ-RL7's versatility makes it an excellent choice for a wide range of applications, including:

  • Mobile and Portable Devices
  • Digital Signage and Video Walls
  • Home Theater Systems
  • Gaming Consoles
  • Professional AV Equipment

With its robust feature set and compliance with the latest HDMI standards, the ADV7533BCBZ-RL7 from Analog Devices Inc. is a superior solution for developers looking to integrate high-quality video and audio transmission capabilities into their products.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2160 $54.6480
7+ $14.9465 $104.6255
11+ $14.4794 $159.2734
15+ $14.0123 $210.1845
19+ $13.5452 $257.3588
25+ $12.1440 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess