EN
  • EN
  • DE

ADV7800BSTZ-150

Part No ADV7800BSTZ-150
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 176LQFP / Video Decoder, Digitizer, Filter IC Serial NTSC, PAL, SECAM 176-LQFP (24x24) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Decoder, Digitizer, Filter
Applications HDTV
Standards NTSC, PAL, SECAM
Control Interface Serial
Voltage - Supply 1.75V ~ 1.85V
Mounting Type Surface Mount
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number ADV7800
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 45055-ADV7800BSTZ-150
Ultra Librarian 3D Model Ultra Librarian ADV7800BSTZ-150 CAD Model

Description

Product Overview: ADV7800BSTZ-150

The ADV7800BSTZ-150 is a high-performance analog and digital video decoder manufactured by Analog Devices Inc. This integrated circuit is specifically designed to cater to a wide range of video applications that require superior image quality, robust operation, and versatile connectivity options. Its ability to decode both standard-definition (SD) and high-definition (HD) video signals makes it a suitable choice for multimedia and home entertainment systems, video conferencing, surveillance, and broadcasting equipment.

Featuring a multi-format input capability, the ADV7800BSTZ-150 supports various video standards including NTSC, PAL, SECAM, and 1080p HD video formats. It is equipped with a 3D comb filter that ensures accurate color decoding and reduces artifacts in composite video signals. The product's 12-bit analog-to-digital converter (ADC) ensures that the video quality is maintained with high fidelity from analog inputs to digital outputs.

The device is housed in a 150-lead LQFP (Low-profile Quad Flat Package) that allows for compact board designs and efficient heat dissipation. Its low-power operation and advanced power management features contribute to energy-efficient system designs, making it an environmentally friendly option for modern electronic devices.

Connectivity is a strong suit of the ADV7800BSTZ-150, as it includes a variety of interfaces such as HDMI 1.3, DVI, and HDCP 1.1 for encrypted digital video streams. This ensures compatibility with a broad range of digital video sources and displays. Additionally, its programmable video output formats enable seamless integration with both digital and analog video processing components.

The ADV7800BSTZ-150 also comes with an integrated microcontroller, which simplifies system control and reduces the need for additional components. With on-chip memory for OSD (On-Screen Display) and user programmability, this video decoder offers a high degree of customization to meet specific application requirements.

Overall, the ADV7800BSTZ-150 from Analog Devices Inc. stands out as a versatile, high-quality video decoding solution that can be deployed in a multitude of video-centric applications where performance and reliability are paramount.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess