EN
  • EN
  • DE

ADW71205WSTZ

Part No ADW71205WSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit RDC with Reference Oscillator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution (Bits) 12 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 1142717-ADW71205WSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADW71205
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADW71205WSTZ CAD Model

Description

Introducing the ADW71205WSTZ from Analog Devices Inc.

The ADW71205WSTZ is a state-of-the-art integrated circuit brought to you by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This particular model is designed to cater to the demanding needs of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Precision: The ADW71205WSTZ is built to deliver precise measurements and control, ensuring accuracy and consistency in its performance.
  • Versatility: Its design allows for seamless integration into various electronic systems, making it suitable for use in industrial, automotive, communication, and healthcare sectors.
  • Low Power Consumption: With energy efficiency in mind, this component operates on low power, contributing to the overall power management of the system it is a part of.
  • Robust Design: Fabricated with the highest quality materials, it is engineered to withstand harsh conditions and provide long-term reliability.

Product Specifications

The ADW71205WSTZ boasts a range of technical specifications that make it an ideal choice for precision-driven tasks. It operates over a broad temperature range, ensuring stability and functionality in diverse environments. The package is designed to be compact, minimizing space requirements on printed circuit boards (PCBs) and simplifying the design process for engineers.

Applications

This versatile component can be used in various applications, including but not limited to:

  • Advanced Control Systems
  • High-precision Data Acquisition
  • Automotive Electronics
  • Medical Instrumentation
  • Communication Infrastructure

Why Choose the ADW71205WSTZ?

When it comes to selecting the right components for your electronic systems, the ADW71205WSTZ from Analog Devices Inc. stands out for its precision, durability, and flexibility. By choosing this product, you are investing in a component that will enhance the performance and reliability of your applications. Analog Devices Inc. is committed to providing innovative solutions that meet the evolving needs of technology, and the ADW71205WSTZ is a testament to that commitment.

For more information, technical support, or to place an order, please visit the Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4509 $67.2545
11+ $11.0367 $121.4037
17+ $10.6918 $181.7606
23+ $10.3470 $237.9810
29+ $10.0020 $290.0580
39+ $8.9673 $349.7247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,433 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess