EN
  • EN
  • DE

ADW80015BSTZ

Part No ADW80015BSTZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816839-ADW80015BSTZ
Ultra Librarian 3D Model Ultra Librarian ADW80015BSTZ CAD Model

Description

Introducing the ADW80015BSTZ from Analog Devices Inc.

The ADW80015BSTZ is a cutting-edge integrated circuit designed and manufactured by the renowned Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to meet the demanding needs of modern electronic systems, offering a blend of precision, reliability, and efficiency.

Key Features of the ADW80015BSTZ

  • High Frequency Operation: The device is optimized for RF and IF applications, making it suitable for a wide range of high-frequency applications.
  • Exceptional Linearity: It provides excellent linearity, which is crucial for maintaining signal integrity in communication and instrumentation systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADW80015BSTZ helps to reduce the overall power requirements of the systems it is integrated into.
  • Compact Package: The component comes in a small package size, allowing for a more compact design footprint in end products.
  • Robust Temperature Performance: It operates reliably across a broad temperature range, ensuring consistent performance in various environments.

Applications

The ADW80015BSTZ is ideally suited for a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • Microwave Radio Systems
  • Test and Measurement Equipment
  • Aerospace and Defense Electronics
  • Satellite Communications

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADW80015BSTZ is built to meet stringent industry standards, ensuring both reliability and durability for mission-critical applications. Each unit undergoes rigorous testing to guarantee performance specifications are met.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the ADW80015BSTZ into their projects. Analog Devices Inc. also provides dedicated technical support to assist with any design challenges or questions that may arise.

For engineers and designers looking for a reliable and high-performing component, the ADW80015BSTZ from Analog Devices Inc. represents an exceptional choice that combines innovation with practicality.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess