EN
  • EN
  • DE

ADXL1003BCPZ-RL7

Part No ADXL1003BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 200G ANALOG 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer X Axis ±200g 15kHz 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-FQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADXL1003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911140-ADXL1003BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL1003BCPZ-RL7 CAD Model

Description

ADXL1003BCPZ-RL7: High Precision Vibration Sensor

The ADXL1003BCPZ-RL7 from Analog Devices Inc. is a state-of-the-art vibration sensing accelerometer designed for industrial and instrumentation applications. This high-performance component is capable of detecting vibration and acceleration with high accuracy, making it an ideal choice for condition monitoring, predictive maintenance, and other applications where precise motion detection is critical.

At the heart of the ADXL1003BCPZ-RL7 lies a micro-electromechanical system (MEMS) sensor that delivers exceptional resolution and low noise performance. The accelerometer operates over a wide frequency range, with a typical bandwidth of 11kHz, which allows for the capture of high-frequency vibrations that are often indicative of mechanical wear or impending failure in machinery.

With its differential analog output, the ADXL1003BCPZ-RL7 offers excellent rejection of common-mode noise, ensuring that the signal integrity is maintained even in electrically noisy environments. This feature is crucial for industrial settings where electrical noise can otherwise interfere with accurate measurements.

The device is packaged in a compact, 32-lead LFCSP (5mm x 5mm) that is designed for robustness and reliability. It can operate within a wide temperature range of -40°C to +125°C, allowing it to withstand harsh industrial conditions. The ADXL1003BCPZ-RL7 also features a low power consumption, making it suitable for portable and battery-powered applications where energy efficiency is a concern.

Installation and integration of the ADXL1003BCPZ-RL7 into a system are straightforward, thanks to its simple analog interface that can easily connect to data acquisition systems or analog-to-digital converters for further processing. The accelerometer is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Overall, the ADXL1003BCPZ-RL7 from Analog Devices Inc. represents a blend of precision, durability, and ease of use, making it an excellent choice for engineers and technicians looking for a reliable solution to their vibration sensing needs.

Key Features:

  • High-performance MEMS accelerometer
  • Wide frequency range with 11kHz bandwidth
  • Differential analog output for noise rejection
  • Compact and robust LFCSP package
  • Wide operating temperature range
  • Low power consumption
  • RoHS compliant

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7090 $90.7090
2+ $84.3657 $168.7314
3+ $81.1941 $243.5823
4+ $78.0224 $312.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess