The ADXL105JQC-REEL from Analog Devices Inc. is a high-precision, low-power, complete three-axis accelerometer with signal conditioned voltage outputs. It is part of Analog Devices' industry-leading range of motion sensors, designed to measure acceleration with a full-scale range of ±5 g. The device is available on a reel, making it suitable for automated assembly processes, and is ideal for inclusion in a wide array of applications, including mobile devices, gaming systems, industrial equipment, and vehicle dynamics.
Key Features
- Three-Axis Sensing: The ADXL105JQC-REEL provides accurate measurement of acceleration in three dimensions, enhancing its utility in multi-axis applications.
- Signal Conditioning: This accelerometer includes integrated signal conditioning that minimizes the need for external components, simplifying design and reducing time to market.
- Low Power Consumption: Designed with power-sensitive applications in mind, it operates efficiently, making it suitable for battery-powered devices.
- Highly Integrated: The device integrates a polysilicon surface-micromachined sensor and signal conditioning circuitry to detect motion.
- Robust Performance: It is capable of withstanding high shock survival up to 10,000g, ensuring durability and reliability in harsh environments.
- Flexible Voltage Range: The ADXL105JQC-REEL operates within a supply voltage range of 4.0V to 6.0V.
Applications
- Mobile Devices
- Gaming Systems
- Industrial Monitoring
- Vehicle Dynamics
- Instrumentation
- Platform Stabilization
Product Specifications
Parameter
Value
Measurement Range
±5 g
Supply Voltage
4.0V to 6.0V
Output Type
Analog Voltage
Shock Survival
10,000g
Package / Case
32-LCC (J-Lead)
With its combination of features, the ADXL105JQC-REEL from Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking to integrate a robust accelerometer into their next project.