EN
  • EN
  • DE

ADXL185BWBRDZUP-RL

Part No ADXL185BWBRDZUP-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETEREROMETER SPI 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer Z Axis - 16-SOIC-EP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 16-SOIC-EP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADXL185BWBRDZUP-RLCT, ADXL185BWBRDZUP-RLDKR, ADXL185BWBRDZUP-RLTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860638-ADXL185BWBRDZUP-RL
Ultra Librarian 3D Model Ultra Librarian ADXL185BWBRDZUP-RL CAD Model

Description

ADXL185BWBRDZUP-RL: High-Performance Accelerometer from Analog Devices Inc.

The ADXL185BWBRDZUP-RL is a state-of-the-art accelerometer manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This sensor is designed to offer precise and reliable acceleration measurements for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • High Accuracy: The ADXL185BWBRDZUP-RL provides accurate acceleration detection, making it suitable for critical applications where precision is paramount.
  • Wide Measurement Range: With the ability to measure acceleration over a broad spectrum, this device can be utilized in various dynamic environments.
  • Low Power Consumption: Engineered for efficiency, the accelerometer operates on low power, preserving battery life in portable applications.
  • Robust Design: The device is built to withstand harsh conditions, ensuring consistent performance in challenging industrial settings.
  • Easy Integration: The compact form factor and simple interface facilitate seamless integration into existing systems.

Technical Specifications:

  • Sensitivity: The sensor offers excellent sensitivity, capturing even the slightest movements with precision.
  • Bandwidth: The ADXL185BWBRDZUP-RL features a flexible bandwidth, which can be adjusted to match specific application requirements.
  • Output: It provides a digital output, which can be easily interfaced with microcontrollers and digital systems.
  • Temperature Range: The accelerometer operates over a wide temperature range, ensuring reliability across different environments.

Applications:

The versatility of the ADXL185BWBRDZUP-RL makes it suitable for a multitude of applications. It is commonly used in:

  • Vehicle dynamics and navigation systems
  • Robotics and automation
  • Consumer electronics such as gaming devices and personal fitness equipment
  • Vibration monitoring and analysis
  • Impact and drop detection for handheld devices

Analog Devices Inc.'s ADXL185BWBRDZUP-RL is an ideal choice for designers and engineers looking for a reliable and precise accelerometer that can be easily incorporated into various applications, ensuring optimal performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess