EN
  • EN
  • DE

ADXL202AQC

Part No ADXL202AQC
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Dual ±2g 3.3V/5V 312mV/g 14-Pin CPAK / Low Cost +-2 g/+-10 g Dual Axis iMEMS Accelerometers with Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173832-ADXL202AQC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADXL202AQC
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADXL202AQC CAD Model

Description

ADXL202AQC Accelerometer

The ADXL202AQC is a high-quality, low-power, dual-axis accelerometer with signal conditioned voltage outputs, produced by the renowned manufacturer Analog Devices Inc. This sensor is capable of measuring both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).

Key Features

  • Dual-Axis Sensing: The ADXL202AQC measures acceleration with a full-scale range of ±2 g and can measure both the X and Y axes simultaneously, offering high precision in multi-dimensional motion tracking.
  • Low Power Consumption: Designed for battery-powered applications, it operates on a supply voltage of 3 V to 5.25 V, making it an excellent choice for portable devices.
  • Adjustable Bandwidth: Users can set the bandwidth of the sensor using a single capacitor per axis, which allows for customization to suit a variety of applications.
  • Duty Cycle Output: The ADXL202AQC provides a duty-cycle modulated output that can be easily converted to an analog voltage with a simple RC filter or directly interfaced with a digital microprocessor.
  • Robust Design: It features a temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications

The versatility of the ADXL202AQC makes it suitable for a wide range of applications, including:

  • Vehicle Dynamic Control (VDC)
  • Platform Stabilization/Leveling
  • Game Controllers
  • Personal Navigation Devices
  • Medical Instrumentation

Technical Specifications

Parameter Value
Axis Dual (X and Y)
Range ±2 g
Supply Voltage 3 V to 5.25 V
Bandwidth Adjustable with a capacitor
Output Duty Cycle Modulated
Operating Temperature -40°C to +85°C

For engineers and designers looking for a reliable and versatile accelerometer, the ADXL202AQC from Analog Devices Inc. is an exceptional choice that combines performance, durability, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess