EN
  • EN
  • DE

ADXL202JQC-REEL

Part No ADXL202JQC-REEL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Dual ±2g 3.3V/5V 312mV/g 14-Pin CPAK T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173838-ADXL202JQC-REEL
Popularity Low
Supply and Demand Status Limited
Family Name ADXL202
Introduction Date April 09, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADXL202JQC-REEL CAD Model

Description

The ADXL202JQC-REEL from Analog Devices Inc. is a high-precision, low-power, dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. This advanced product is designed for applications requiring a robust and high-performance accelerometer with minimal power consumption.

Key Features

  • Measurement Range: ±2 g with a full-scale range and sensitivity typically at 1000 mV/g, which can be set to measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).
  • Dual-Axis Sensing: Simultaneous X and Y-axis acceleration sensing allows for tilt and acceleration readings in two dimensions.
  • Power Efficiency: The device operates on a supply voltage range of 3.0 to 5.25 V and has a low current consumption, typically at 0.6 mA, making it an ideal choice for battery-powered applications.
  • Output Options: It provides a 4-wire SPI and a special interrupt output that can be used for motion detection or as a trigger for external devices.
  • Frequency Response: The ADXL202JQC-REEL features a selectable bandwidth of 100 Hz or 500 Hz, allowing for fine-tuning according to the application requirements.
  • Robust Construction: The device is robust and resistant to shock up to 2000 g, ensuring durability and reliability in harsh conditions.
  • Package: Available in a compact, surface-mount, 14-pin CERPACK package, it is suitable for space-constrained applications.

Applications

The ADXL202JQC-REEL is versatile and can be used in a wide range of applications, including:

  • Vehicle Dynamic Control (VDC)
  • Robotic and Industrial Controls
  • Vibration Analysis and Monitoring
  • Inertial Navigation Systems
  • Consumer Electronics (e.g., game controllers, personal health devices)

With its combination of performance, power efficiency, and compact form factor, the ADXL202JQC-REEL is a reliable choice for engineers and designers looking to integrate acceleration sensing in their projects. Analog Devices Inc. ensures quality and precision in each device, making this accelerometer a go-to component for a multitude of motion-related applications.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess