EN
  • EN
  • DE

ADXL203CE-REEL

Part No ADXL203CE-REEL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1.7G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Not For New Designs
Type Analog
Axis X, Y
Acceleration Range ±1.7g
Sensitivity (mV/g) 1000
Bandwidth 0.5Hz to 2.5kHz
Output Type Analog Voltage
Supply Voltage - Operating 3 V to 6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC (5x5)
Win Source Part Number 009562-ADXL203CE-REEL
Family Name ADXL203
Introduction Date March 28, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Clock & Timing, System Monitoring
Ultra Librarian 3D Model Ultra Librarian ADXL203CE-REEL CAD Model

Description

ADXL203CE-REEL Precision Accelerometer

The ADXL203CE-REEL from Analog Devices Inc. is a high precision, low power, complete dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. This product is part of the robust family of accelerometers designed to measure acceleration with a full-scale range of ±1.7g. It can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).

With its high accuracy and stability, the ADXL203CE-REEL is an ideal choice for applications that require reliable and precise motion sensing. It is particularly well-suited for industrial, medical, and automotive systems, where its performance contributes to the safety and effectiveness of the end product.

Key Features:

  • High Performance: The accelerometer features a typical noise floor of 110 µg/√Hz, allowing signals below 5 mg (0.0005 g) to be resolved in tilt sensing applications using narrow bandwidths (<60 Hz).
  • Temperature Stability: The ADXL203CE-REEL boasts excellent temperature stability with a temperature range of -40°C to +125°C. Its outputs are ratiometric with respect to the supply voltage, ensuring consistent performance across a wide range of operating conditions.
  • Self-Test Feature: The device comes with a self-test capability that allows the user to check the functioning of the sensor at any time.
  • Flexible Supply Voltage: The accelerometer operates on a supply voltage range of 5 V ±10%, accommodating a variety of power supply options.
  • Compact and Robust: The accelerometer is offered in a compact 5 mm × 5 mm × 2 mm LCC package that is robust enough to withstand 2000 g shock survival.

The ADXL203CE-REEL is available in a tape and reel format for automated assembly processes, ensuring ease of integration into your product line. With its reliable performance and durable construction, the ADXL203CE-REEL from Analog Devices Inc. is an excellent choice for your precision motion sensing needs.

Applications:

  • Vehicle Dynamic Control (VDC)
  • Platform Stabilization/Navigation
  • Medical Instrumentation
  • Seismic Monitoring
  • Industrial Equipment
  • Robotics

Explore the capabilities of the ADXL203CE-REEL and enhance the precision and stability of your designs with this exceptional accelerometer from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0916 $56.1832
5+ $23.0495 $115.2475
7+ $22.3292 $156.3044
10+ $21.6089 $216.0890
12+ $20.8886 $250.6632
17+ $18.7278 $318.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess