EN
  • EN
  • DE

ADXL210JQC-1

Part No ADXL210JQC-1
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Dual ±10g 3.3V/5V 100mV/g 14-Pin CPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173839-ADXL210JQC-1
Popularity Low
Supply and Demand Status Balance
Family Name ADXL210
Introduction Date April 09, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADXL210JQC-1 CAD Model

Description

Product Overview: ADXL210JQC-1

The ADXL210JQC-1 is a sophisticated acceleration measurement device from the renowned manufacturer Analog Devices Inc. This high-performance product is designed to offer precise and reliable readings for a wide range of applications, including industrial systems, automotive controls, and consumer electronics. The ADXL210JQC-1 is a testament to the innovation and quality that Analog Devices Inc is known for in the field of sensor technology.

Key Features

  • Measurement Range: The ADXL210JQC-1 provides a ±10 g full-scale acceleration measurement range, making it versatile for various dynamic environments.
  • Digital Output: It features a duty cycle modulated (DCM) output signal that is proportional to the acceleration. The digital output allows for easy interface with microcontrollers and digital systems without the need for analog-to-digital conversion.
  • Bandwidth: The device offers a selectable bandwidth of up to 10 kHz, which can be fine-tuned via external capacitors to suit specific application requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the ADXL210JQC-1 operates on a low supply voltage, ranging from 3.0 V to 5.25 V, and has a low current draw.
  • Self-Test Feature: It includes a self-test capability that verifies the functionality of the sensor, ensuring reliable performance and simplifying system diagnostics.
  • Temperature Stability: The ADXL210JQC-1 is temperature compensated, which ensures consistent performance over a temperature range of -40°C to +85°C.

Applications

The ADXL210JQC-1's robust design and precision make it an ideal choice for a multitude of applications, including:

  • Vehicle dynamic control systems
  • Platform stabilization and motion tracking
  • Free-fall detection and impact monitoring
  • Tilt sensing in handheld devices
  • Vibration analysis and monitoring

With its compact form factor and surface-mount package, the ADXL210JQC-1 integrates seamlessly into various designs, offering engineers and designers a reliable and efficient solution for their acceleration sensing needs. Whether used in consumer electronics or industrial environments, the ADXL210JQC-1 from Analog Devices Inc represents a blend of precision engineering and technological excellence.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess