EN
  • EN
  • DE

ADXL312ACPZ-RL

Part No ADXL312ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 1.5-12G I2C/SPI 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±1.5g, 3g, 6g, 12g
Sensitivity (LSB/g) 345 (±1.5g ) to 43 (±12g)
Bandwidth 3.125Hz to 1.6kHz
Output Type I2C, SPI
Supply Voltage - Operating 2 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 32-LFCSP-LQ (5x5)
Win Source Part Number 1016178-ADXL312ACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL312ACPZ-RL CAD Model

Description

ADXL312ACPZ-RL - A High-Performance Accelerometer by Analog Devices Inc.

The ADXL312ACPZ-RL is a state-of-the-art accelerometer designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This compact and versatile sensor is part of the ADXL3xx series, known for its exceptional performance in measuring acceleration with high accuracy.

Key Features

  • Measurement Range: The ADXL312ACPZ-RL offers a selectable measurement range of ±2g, ±4g, or ±8g, allowing it to capture both high and low acceleration signals with precision.
  • Resolution and Sensitivity: It boasts a high resolution with excellent sensitivity, ensuring that even the smallest movements are accurately detected and measured.
  • Low Power Consumption: Designed for battery-powered devices, the ADXL312ACPZ-RL is optimized for low power consumption, extending the life of portable applications.
  • Output Data Rate: The device supports a variety of output data rates, providing flexibility for different application requirements.
  • Integrated Features: It includes integrated functions such as tap/double-tap detection, free-fall detection, and activity/inactivity monitoring, making it ideal for advanced motion detection applications.
  • Interface: The accelerometer features a digital I2C/SPI serial interface, facilitating easy integration with microcontrollers and digital systems.

Robust and Reliable Design

The ADXL312ACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is not only space-efficient but also robust enough to withstand harsh conditions. This makes it suitable for use in a wide range of environments and applications, from consumer electronics to industrial automation.

Applications

With its advanced features, the ADXL312ACPZ-RL is highly adaptable and can be used in various applications, including:

  • Mobile devices (phones, tablets, gaming controllers)
  • Health and fitness trackers
  • Industrial monitoring and control systems
  • Vehicle dynamics and navigation systems
  • Personal and commercial drones

Analog Devices Inc. has designed the ADXL312ACPZ-RL with the perfect blend of performance, power efficiency, and versatility, making it an excellent choice for designers looking to add reliable motion and orientation sensing to their projects.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.0909
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2190 $55.3140
14+ $7.5643 $105.9002
21+ $7.3279 $153.8859
29+ $7.0916 $205.6564
37+ $6.8552 $253.6424
49+ $6.1460 $301.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess