EN
  • EN
  • DE

ADXL322JCP-REEL7

Part No ADXL322JCP-REEL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Type Analog
Axis X, Y
Acceleration Range ±2g
Sensitivity (mV/g) 420
Bandwidth 0.5Hz to 2.5kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 6 V
Features Adjustable Bandwidth
Temperature Range - Operating -20°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-LFCSP-LQ (4x4)
Win Source Part Number 141394-ADXL322JCP-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL322JCP-REEL7 CAD Model

Description

ADXL322JCP-REEL7 - Low Power, ±2 g Dual Axis Accelerometer

The ADXL322JCP-REEL7 is a precision, low-power dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., this accelerometer is part of their renowned motion sensor product line, designed to measure acceleration with a full-scale range of ±2 g. It can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).

Key Features:

  • High Performance: The ADXL322JCP-REEL7 offers a high signal-to-noise ratio, making it an excellent choice for low-frequency vibration sensing.
  • Low Power Consumption: Designed for battery-powered applications, it has a low power consumption of less than 1.8 mA.
  • Wide Supply Voltage Range: It operates on a supply voltage range of 2.4 V to 5.25 V, which allows for flexibility in power supply management.
  • Full-Scale Range: ±2 g sensing range provides a good balance for capturing both motion and vibration.
  • Output Data: Analog output for each axis with a sensitivity of 420 mV/g at 5 V.
  • Compact and Robust: Provided in a small, low-profile surface-mount package (LFCSP).

Applications:

The ADXL322JCP-REEL7 is ideal for a broad range of applications, including:

  • Vehicle dynamic controls
  • Electronic stability programs
  • Antitheft systems
  • Platform stabilization/tilt sensing
  • Robotics and gaming systems
  • Personal navigation devices
  • Medical instrumentation

Quality and Reliability:

Analog Devices Inc. is known for its commitment to high-quality products, and the ADXL322JCP-REEL7 is no exception. It is available in a tape and reel format, ensuring safe and efficient handling for high-volume manufacturing processes. With its robust design and proven reliability, this accelerometer is an excellent choice for engineers and designers looking to incorporate precise motion sensing into their applications.

For more detailed information, datasheets, and technical specifications, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess