ADXL362BCCZ-R2: Ultra-Low Power 3-Axis MEMS Accelerometer
The ADXL362BCCZ-R2 is a high-performance, ultra-low power 3-axis accelerometer from Analog Devices Inc., designed for applications that require the detection of motion or the measurement of acceleration with minimal energy consumption. This MEMS sensor is part of the ADXL362 family, which is known for its exceptional power efficiency and is an ideal choice for battery-powered devices and energy-sensitive applications.
Key Features
- Ultra-Low Power Consumption: The ADXL362BCCZ-R2 operates in a power range that allows the accelerometer to function on microwatts of power, thereby extending battery life in portable devices.
- Wide Dynamic Range: With selectable measurement ranges of ±2g, ±4g, and ±8g, it can accurately measure both low and high levels of acceleration.
- High Resolution: This accelerometer provides high-resolution output of 1mg/LSB, allowing for the detection of minute changes in movement.
- Built-in Features: It includes features such as activity/inactivity detection, free-fall detection, and a temperature sensor, which add to its versatility without requiring additional components.
- Compact Form Factor: The small size of the package (3mm x 3.25mm x 1.06mm) makes it suitable for space-constrained applications.
Applications
The ADXL362BCCZ-R2 is widely used in various sectors, including consumer electronics, healthcare, industrial monitoring, and sports equipment. Its applications range from wearable devices, remote controls, and gaming systems to patient monitoring, asset tracking, and system wake-up on movement detection. Its robustness and reliability also make it suitable for more demanding environments such as unmanned aerial vehicles (UAVs) and smart agriculture systems.
Technical Specifications
Parameter
Value
Supply Voltage
1.6V to 3.5V
Communication Interface
SPI
Operating Temperature Range
-40°C to +85°C
Package
LGA, 16-Lead
The ADXL362BCCZ-R2 from Analog Devices Inc. is a testament to the company's commitment to delivering innovative and energy-efficient solutions for motion sensing applications. Its balance of performance, power efficiency, and compactness makes it an excellent choice for designers looking to enhance their products with reliable motion detection capabilities.