EN
  • EN
  • DE

ADXL362BCCZ-RL7

Part No ADXL362BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 1 (±2g) to 4 (±8g)
Bandwidth 6.25Hz to 400Hz
Output Type SPI
Supply Voltage - Operating 1.6 V to 3.5 V
Features Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3.25)
Win Source Part Number 009570-ADXL362BCCZ-RL7
Family Name ADXL362
Introduction Date August 02, 2007
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Unknown
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Medical, Wireless, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADXL362BCCZ-RL7 CAD Model

Description

ADXL362BCCZ-RL7: Ultra-Low Power 3-Axis MEMS Accelerometer

The ADXL362BCCZ-RL7 is a cutting-edge microelectromechanical system (MEMS) accelerometer from Analog Devices Inc., designed to deliver high performance in motion sensing while maintaining ultra-low power consumption. This accelerometer is part of the ADXL362 series, renowned for its exceptional power efficiency, making it an ideal choice for battery-powered applications where energy conservation is paramount.

Key Features:

  • Ultra-Low Power Operation: The ADXL362BCCZ-RL7 is engineered for power-sensitive applications, with a power consumption that is significantly lower than that of other accelerometers in its class. Its operation in measurement mode can be as low as 1.8 µA at a 100 Hz data rate.
  • Wide Dynamic Range: This device offers a selectable measurement range of ±2g, ±4g, or ±8g, providing flexibility to accommodate various motion sensing requirements.
  • High Resolution: With its 12-bit resolution, the ADXL362BCCZ-RL7 can detect minute changes in acceleration, ensuring precise and reliable data for applications that demand accuracy.
  • Advanced Features: It includes features such as built-in self-test capabilities, activity/inactivity detection, and a temperature sensor, which enhance its functionality and simplify system design.
  • Compact and Robust: Housed in a small 3 mm x 3.25 mm x 1.06 mm package, the ADXL362BCCZ-RL7 is not only space-saving but also robust, suitable for use in harsh environments.

Applications:

The ADXL362BCCZ-RL7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Wearable devices
  • Wireless sensors
  • Health and fitness monitors
  • Industrial monitoring
  • Remote controls
  • IoT devices

With its exceptional energy efficiency and high level of integration, the ADXL362BCCZ-RL7 from Analog Devices Inc. stands out as an optimal solution for developers looking to enhance their products with advanced motion detection capabilities without compromising on battery life. Whether for consumer electronics, healthcare, industrial, or IoT applications, this accelerometer is designed to deliver reliable performance in a compact form factor.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3444
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
NXP / Nexperia
ACCELEROMETER PSI5 16QFN
Need more? Email Us
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1775 $55.5975
18+ $5.7865 $104.1570
27+ $5.5910 $150.9570
39+ $5.2000 $202.8000
50+ $5.0046 $250.2300
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess