EN
  • EN
  • DE

ADXRS450BEYZ

Part No ADXRS450BEYZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±300
Sensitivity (LSB/(°/s)) 80
Bandwidth 80Hz
Output Type SPI
Supply Voltage (V) 3.15V ~ 5.25V
Supply Current 6mA
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-CLCC
Family Part Number ADXRS450
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142764-ADXRS450BEYZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS450BEYZ CAD Model

Description

Analog Devices Inc. ADXRS450BEYZ Gyroscope

The ADXRS450BEYZ is a high-performance angular rate sensor (gyroscope) from Analog Devices Inc., designed to meet the rigorous demands of industrial, instrumentation, and stabilization applications. This breakthrough product offers exceptional performance in a compact, surface-mount package, making it an ideal choice for a variety of applications that require reliable and precise angular rate sensing.

Key Features

  • Measurement Range: The device features a wide measurement range, providing the ability to detect and measure rate of rotation with high accuracy.
  • Vibration Immunity: Built with an advanced MEMS technology, the ADXRS450BEYZ exhibits superior vibration immunity, ensuring stable and reliable operation even in environments with high levels of mechanical noise.
  • Temperature Stability: The gyroscope is temperature compensated, offering consistent performance over a wide temperature range. This is critical for applications that undergo temperature variations or are used in outdoor environments.
  • Power Consumption: It is designed for low power consumption, making it suitable for battery-powered devices where power efficiency is paramount.
  • Output Type: The device provides a digital output signal, which simplifies integration with microcontrollers and digital systems without the need for additional signal conditioning.

Applications

The versatility of the ADXRS450BEYZ allows for its use in a myriad of applications, including but not limited to:

  • Platform stabilization and control
  • Robotics and unmanned vehicles
  • Instrumentation
  • Industrial equipment monitoring
  • Navigation systems

Package and Quality

The ADXRS450BEYZ is available in a robust, surface-mount package that is both space-efficient and easy to integrate into existing designs. Analog Devices Inc. is known for their commitment to quality, and this gyroscope is no exception. It adheres to stringent quality control standards, ensuring reliable performance for critical applications.

Whether you're developing advanced navigation systems, precise instrumentation, or seeking to enhance the performance of industrial machinery, the ADXRS450BEYZ from Analog Devices Inc. offers the precision, durability, and reliability needed to get the job done.

You May Also Be Interested in

Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $78.1616
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 16SOIC
Lowest to $217.6091
STMicroelectronics
MEMS motion sensor: ultra-stable three-axis digital output gyroscope
Need more? Email Us
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $19.0076
Analog Devices Inc.
+50,-50/s Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $51.1750
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess