The RN1132MFV is a silicon NPN epitaxial planar transistor designed for low noise amplifier applications in VHF and UHF bands. It features high gain and low noise figure.
Applications
- Low Noise Amplifiers (LNAs)
- VHF/UHF amplifiers
- Oscillators
- Mixers
- RF front-end circuits
- Communication systems
Features
- Low noise figure
- High gain
- High transition frequency
- Small package size
- Surface mount device (SMD)
Benefits
- Improved signal-to-noise ratio in amplifier circuits
- Enhanced sensitivity in receiver applications
- Excellent performance at high frequencies
- Compact design for space-constrained applications
- Easy integration into automated assembly processes
Additional Details
The RN1132MFV transistor is manufactured using advanced silicon technology to achieve high performance and reliability. The low noise figure ensures minimal signal degradation in low noise amplifier applications. The high gain provides sufficient amplification. The high transition frequency allows for operation in VHF and UHF bands. The small package size allows for dense board layouts. The transistor is widely used in various communication systems and instrumentation. The collector current is typically around 50mA. The collector-emitter voltage is usually around 12V. The noise figure is typically less than 2dB at 1 GHz. The transition frequency (fT) is typically around 5 GHz.