EN
  • EN
  • DE

ADXRS620WBBGZ-RL

Part No ADXRS620WBBGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2000G ANALOG 32CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer Z Axis ±2000g 0.01Hz ~ 2.5kHz 32-CBGA (6.85x6.85)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-BFCBGA
Case / Package 32-CBGA (6.85x6.85)
Family Name ADXRS620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911164-ADXRS620WBBGZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS620WBBGZ-RL CAD Model

Description

Product Overview: ADXRS620WBBGZ-RL by Analog Devices Inc.

The ADXRS620WBBGZ-RL is a high-performance angular rate sensor (gyroscope) from the renowned manufacturer Analog Devices Inc. This cutting-edge sensor is designed to measure angular velocity with a high degree of precision and robustness, making it an ideal choice for demanding applications that require reliable motion detection and feedback.

Key Features

  • High Precision: The ADXRS620 offers excellent vibration immunity and stability over temperature, ensuring accurate readings even under challenging conditions.
  • Wide Measurement Range: With its ability to measure angular rates, this gyroscope can be used in a variety of applications, from industrial to automotive and aerospace.
  • Temperature Sensing: The device includes an on-chip temperature sensor which provides additional data for more sophisticated control systems and compensation algorithms.
  • Robust Design: Encased in a hermetic package, the ADXRS620WBBGZ-RL is resistant to harsh environments, including moisture and dust, ensuring long-term reliability.
  • Easy Integration: The gyroscope features a simple signal conditioning circuitry, making it easy to integrate into existing systems with minimal design changes.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered or energy-sensitive applications.

Applications

The ADXRS620WBBGZ-RL is versatile and can be integrated into a wide array of systems, including:

  • Vehicle stability control systems
  • Platform stabilization and control
  • Navigation and guidance systems
  • Robotics and unmanned vehicles
  • Industrial control systems

Quality and Support

Analog Devices Inc. is known for its commitment to quality and the ADXRS620WBBGZ-RL is no exception. It is built to meet high standards, ensuring both performance and durability. Customers can also expect comprehensive technical support from Analog Devices, ensuring seamless integration and troubleshooting assistance when needed.

Overall, the ADXRS620WBBGZ-RL from Analog Devices Inc. is a sophisticated solution for precise angular rate measurement in a vast range of applications, providing designers and engineers with a reliable and high-quality component for their systems.

You May Also Be Interested in

Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess