EN
  • EN
  • DE

ADXRS622WBBGZ-RL

Part No ADXRS622WBBGZ-RL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Gyroscope Single 2000G ±300°/s 5.25V 32-Pin CBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 32
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1043964-ADXRS622WBBGZ-RL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADXRS622WBBGZ-RL CAD Model

Description

ADXRS622WBBGZ-RL - High Performance Gyroscope from Analog Devices Inc.

The ADXRS622WBBGZ-RL is a state-of-the-art gyroscope designed by Analog Devices Inc., a leader in high-performance semiconductor products. This particular gyroscope model is part of the ADXRS6xx series, renowned for its exceptional vibration immunity and temperature stability, making it an ideal choice for precision applications.

Key Features:

  • High Performance: The ADXRS622WBBGZ-RL offers excellent angular rate sensing with a sensitivity of 12.5 mV/°/sec and a measurement range of ±300°/sec, ensuring precise readings even in demanding environments.
  • Temperature Stability: With an integrated temperature sensor and compensation circuitry, this gyroscope delivers consistent performance over a wide temperature range, ensuring reliable operation from -40°C to +105°C.
  • Vibration Immunity: Designed to withstand harsh conditions, the device features vibration rectification coefficients that are substantially lower than those of competing gyroscopes, making it particularly suitable for automotive and industrial applications.
  • Power Efficiency: Operating on a supply voltage of 5V, the ADXRS622WBBGZ-RL is optimized for low power consumption, which is critical for battery-powered devices.
  • Robust Design: Housed in a 32-lead LCC ceramic package, this gyroscope is built to be robust and durable, ensuring a long operational life even in the most challenging conditions.

Applications:

The versatility and high performance of the ADXRS622WBBGZ-RL make it suitable for a wide range of applications, including:

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Automotive safety systems
  • Industrial equipment monitoring

Ordering Information:

The product is available in tape and reel form, denoted by the suffix "RL," to facilitate automated assembly processes, making it convenient for mass production requirements.

Choose the ADXRS622WBBGZ-RL for your next project that demands high precision, durability, and reliability. Analog Devices Inc. ensures that this gyroscope will deliver the performance you need to create cutting-edge technology solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pericom
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess