EN
  • EN
  • DE

5962-9095502M2A

Part No 5962-9095502M2A
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LOGARITHMIC 1 CIRCUIT 20CLCC / Logarithmic Amplifier 1 Circuit Differential 20-CLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Logarithmic
Number of Circuits 1
Output Type Differential
-3db Bandwidth 350 MHz
Current - Input Bias 7 µA
Voltage - Input Offset 50 µV
Current - Supply 35mA
Current - Output / Channel 2.3 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Base Product Number 5962-9095502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1
Win Source Part Number 1319702-5962-9095502M2A
Ultra Librarian 3D Model Ultra Librarian 5962-9095502M2A CAD Model

Description

Analog Devices Inc. Product 5962-9095502M2A Overview

The 5962-9095502M2A is a high-performance, precision integrated circuit (IC) from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is specifically designed to cater to demanding applications that require accurate signal processing, stability, and reliability in harsh environments.

Key Features

  • Durable Construction: The 5962-9095502M2A is built to meet the stringent requirements of military and aerospace applications. It is rigorously tested to ensure it can withstand extreme temperatures, vibrations, and other challenging conditions.
  • Precision Performance: This device offers exceptional accuracy and stability, making it ideal for critical applications where precision is paramount. It is designed to maintain its performance characteristics over a wide range of operating conditions.
  • High Reliability: With its robust design and high-quality manufacturing processes, the 5962-9095502M2A is known for its long-term reliability, a crucial factor for mission-critical systems where failure is not an option.
  • Flexible Integration: The IC is compatible with various digital and analog systems, providing designers with the flexibility to integrate it into a broad range of electronic equipment.

Applications

The 5962-9095502M2A is widely used in systems where performance and dependability are critical. Typical applications include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Spacecraft and satellite subsystems
  • High-reliability industrial applications

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Analog Devices Inc. It contains comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper utilization of the 5962-9095502M2A.

About Analog Devices Inc.

Analog Devices Inc. has established itself as a leader in the semiconductor industry, offering a wide array of products that set the standard for performance and reliability. The company's commitment to innovation ensures that its components, like the 5962-9095502M2A, continue to address the evolving challenges of electronic design across various industries.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess