EN
  • EN
  • DE

5962-9095502MRA

Part No 5962-9095502MRA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LOGARITHMIC 1 CIRCUIT 20CDIP / Logarithmic Amplifier 1 Circuit Differential 20-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Logarithmic
Number of Circuits 1
Output Type Differential
-3db Bandwidth 350 MHz
Current - Input Bias 7 µA
Voltage - Input Offset 50 µV
Current - Supply 35mA
Current - Output / Channel 2.3 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Through Hole
Case / Package 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Base Product Number 5962-9095502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-5962-9095502MRA-505
Standard Package 1
Win Source Part Number 1319698-5962-9095502MRA
Ultra Librarian 3D Model Ultra Librarian 5962-9095502MRA CAD Model

Description

Analog Devices Inc. presents the 5962-9095502MRA, a high-performance, precision integrated circuit that is part of their renowned range of electronic components. This product is specifically designed to cater to the demanding needs of the aerospace, military, and high-reliability industries, where performance and durability are of paramount importance.

Key Features

  • High Precision: The 5962-9095502MRA offers exceptional accuracy and stability, making it ideal for critical applications where precision is key.
  • Durable: Built to withstand extreme conditions, this product is certified to meet the stringent requirements of military standards.
  • Versatile: With a wide range of applications, this component can be integrated into various systems, including communications, navigation, and instrumentation.
  • Longevity: The robust design ensures a long operational life, reducing the need for frequent replacements and maintenance.

Specifications

Parameter Value
Operating Temperature Range -55°C to +125°C
Package Type Hermetically Sealed
Supply Voltage Specified by design
Quality Level MIL-STD-883

Applications

The 5962-9095502MRA is suitable for a variety of high-reliability applications, including but not limited to:

  • Avionics and onboard systems
  • Satellite systems
  • Missile guidance systems
  • Strategic defense systems

Ordering Information

To order the 5962-9095502MRA or to request more information, customers can contact Analog Devices Inc. or their authorized distributors. The product is available with various options and can be customized to meet specific application requirements.

Note: The above information is subject to change without notice. For the most current specifications and details, please refer to the official Analog Devices Inc. datasheet for the 5962-9095502MRA.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess