EN
  • EN
  • DE

5962-9313201MPA

Part No 5962-9313201MPA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 8CERDIP / Video Amp 1 Current Feedback 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 80 MHz
Slew Rate 1000V/µs
Current - Supply 6.8 mA
Current - Output / Channel 60 mA
Voltage - Supply, Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Mounting Through Hole
Case / Package 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number 5962-9313201
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ANAANA5962-9313201MPA,2156-5962-9313201MPA
Standard Package 1
Win Source Part Number 1321014-5962-9313201MPA
Ultra Librarian 3D Model Ultra Librarian 5962-9313201MPA CAD Model

Description

Analog Devices Inc. presents the 5962-9313201MPA, a high-performance precision operational amplifier designed to meet the stringent requirements of military and aerospace applications. This product is characterized by its robustness, reliability, and versatility, making it an ideal choice for critical systems where failure is not an option.

Key Features

  • High Precision: The 5962-9313201MPA offers exceptional accuracy and stability, ensuring precise signal amplification and processing in sensitive instruments.
  • Wide Operating Temperature Range: Built to operate reliably in extreme environments, this op-amp functions effectively across a broad temperature range, suitable for the demanding conditions of aerospace and military operations.
  • Durable and Reliable: This product is constructed with high-quality materials and is rigorously tested to meet military standards for durability and reliability.
  • Low Noise Performance: The low noise characteristics of the 5962-9313201MPA make it an excellent choice for applications requiring a high signal-to-noise ratio.
  • Hermetically Sealed Packaging: To protect against environmental factors such as moisture and dust, this operational amplifier is enclosed in a hermetically sealed package, ensuring long-term performance.

Applications

The 5962-9313201MPA is suited for a wide range of high-stakes applications where performance and reliability are crucial. These include:

  • Avionics and aerospace instrumentation
  • Military communication systems
  • Precision navigation equipment
  • Missile and satellite systems
  • High-reliability industrial applications

Technical Specifications

With its advanced technical specifications, the 5962-9313201MPA stands out as a superior choice for demanding applications. It features a fast settling time, low offset voltage, and high open-loop gain. The detailed technical datasheet is available for engineers and designers to ensure compatibility and optimal integration into their systems.

For those seeking a reliable and precise operational amplifier capable of withstanding the rigors of military and aerospace environments, the 5962-9313201MPA from Analog Devices Inc. is an exceptional choice that promises to deliver top-tier performance and unwavering dependability.

You May Also Be Interested in

Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
Lowest to $1.2392
Texas Instruments
Lowest to $4.5864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess