EN
  • EN
  • DE

AD2S65422B

Part No AD2S65422B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DIGITAL TO SYNCHRO OR RESOLVER / Digital Converter to Resolver 14 b, 16 b Parallel 32-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Type Digital Converter to Resolver
Resolution (Bits) 14 b, 16 b
Data Interface Parallel
Voltage Supply Source Dual Supply
Voltage - Supply ±14.25V ~ 15.75V, ±14.25V ~ 15.75V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-CDIP
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345406-AD2S65422B
Ultra Librarian 3D Model Ultra Librarian AD2S65422B CAD Model

Description

Analog Devices Inc. Product AD2S65422B Overview

The AD2S65422B from Analog Devices Inc. is a high-performance, precision resolver-to-digital converter that delivers reliable, accurate angular displacement and velocity measurements. Designed for robust industrial applications, this component is an ideal choice for use in harsh environments where precision is crucial, such as in automotive, aerospace, and heavy machinery.

Key Features

  • High Resolution: The AD2S65422B offers a high-resolution digital output, providing precise position and speed information that is vital for feedback control systems.
  • Wide Dynamic Range: This converter operates effectively over a wide range of rotational speeds, ensuring consistent performance from low-speed precision tasks to high-speed operations.
  • Tracking Performance: It features an excellent tracking performance, which allows the device to maintain accurate position and velocity data even under rapid changes in direction or speed.
  • Programmable Settings: Users can program the resolution and dynamic performance to match specific application requirements, offering flexibility and customization.
  • Robustness: The AD2S65422B is built to withstand the rigors of industrial environments, including high levels of vibration and temperature extremes.

Applications

  • Automotive systems, such as electric power steering and transmission control
  • Industrial servo and motor control systems
  • Robotics and automated machinery positional feedback
  • Aerospace and defense systems where accurate angular measurements are critical

Technical Specifications

The AD2S65422B operates with a supply voltage ranging from 4.75V to 5.25V and features a temperature range of -40°C to +125°C. Its integrated fault detection capabilities ensure reliable operation by monitoring the resolver signals for loss of signal integrity due to wiring faults or sensor failures.

Design and Integration

Engineers will appreciate the ease of integration provided by the AD2S65422B. Its compact design and SPI-compatible serial interface simplify connection to microcontrollers and DSPs, making it a user-friendly option for system designers. Furthermore, the availability of detailed technical documentation and support from Analog Devices Inc. ensures a smooth design-in process.

With its combination of performance, flexibility, and reliability, the AD2S65422B from Analog Devices Inc. stands out as a superior choice for resolver-to-digital conversion in demanding applications.

You May Also Be Interested in

Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess