EN
  • EN
  • DE

AD4030-24BBCZ

Part No AD4030-24BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-BIT, 2 MSPS, SINGLE / 24 Bit Analog to Digital Converter 1 Input 1 SAR 64-CSPBGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 24
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 1.71V ~ 1.89V, 4.75V ~ 5.25V, 4.8V ~ 5.25V, 5.3V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V, 4.75V ~ 5.25V, 4.8V ~ 5.25V, 5.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 64-FBGA, CSPBGA
Supplier Device Package 64-CSPBGA (7x7)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD4030-24BBCZ
Standard Package 260
Win Source Part Number 1318404-AD4030-24BBCZ
Ultra Librarian 3D Model Ultra Librarian AD4030-24BBCZ CAD Model

Description

AD4030-24BBCZ High-Precision ADC

The AD4030-24BBCZ is a state-of-the-art, 24-bit, high-precision analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications that demand the highest level of accuracy and low noise performance. This component is an ideal solution for industrial, medical, and instrumentation applications where the integrity of the signal conversion is critical.

At the heart of the AD4030-24BBCZ lies a robust and reliable architecture that provides a sampling rate of up to 2 MSPS (mega-samples per second), ensuring rapid data acquisition without compromising on precision. The ADC operates within a wide supply voltage range, making it versatile for various system designs. Its input voltage range is optimized for direct connection to sensors, reducing the need for external signal conditioning components.

Key Features:

  • Resolution: 24-bit resolution offers fine detail in signal conversion, providing a high degree of measurement accuracy and linearity.
  • Sampling Rate: Fast sampling rate of up to 2 MSPS captures more data points for dynamic signals, enhancing the detection of transient events.
  • Low Noise: Designed with a low-noise front-end, the AD4030-24BBCZ minimizes signal distortion and enhances the signal-to-noise ratio (SNR).
  • Wide Input Range: The ADC supports a broad input range that is highly adaptable to various sensor types and input signals.
  • Power Efficiency: With its power-saving features, the AD4030-24BBCZ is suitable for energy-sensitive applications.
  • Interface: It features a user-friendly SPI-compatible serial interface that facilitates simple integration with most microcontrollers and digital systems.

The AD4030-24BBCZ is housed in a compact, robust package that ensures long-term reliability and durability in harsh environments. Its performance is characterized by exceptional temperature stability, guaranteeing consistent operation across a wide temperature range.

Whether it's for precision instrumentation, high-end industrial control systems, or sensitive medical equipment, the AD4030-24BBCZ by Analog Devices Inc. represents the pinnacle of ADC technology, delivering precise and reliable digital representations of analog signals in challenging and demanding applications.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.3710 $81.3710
2+ $66.7660 $133.5320
3+ $64.6796 $194.0388
4+ $62.5931 $250.3724
5+ $60.5067 $302.5335
6+ $54.2474 $325.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess