EN
  • EN
  • DE

AD5203AN10

Part No AD5203AN10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT QUAD 64POS 24-DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps Interface 24-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 10k
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 700ppm/°C
Mounting Through Hole
Supplier Device Package 24-PDIP
Case / Package 24-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number AD5203
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD5203AN10-AD,ANAANAAD5203AN10
Standard Package 15
Win Source Part Number 1321550-AD5203AN10
Ultra Librarian 3D Model Ultra Librarian AD5203AN10 CAD Model

Description

The AD5203AN10 from Analog Devices Inc. is a high-performance, 4-channel digital potentiometer that offers a versatile solution for a wide range of applications. This digital potentiometer, often referred to as a "digipot," functions like a traditional variable resistor or potentiometer, but with digital precision and electronic control.

Key Features

  • Resolution: The AD5203AN10 features a 10-bit resolution, providing 1024 programmable positions for precise control over resistance settings.
  • Channels: With four independent channels, this device allows for the simultaneous control of multiple signal paths, making it ideal for complex systems requiring fine-tuned adjustments.
  • Interface: It uses a user-friendly SPI (Serial Peripheral Interface) that ensures easy communication with microcontrollers and other digital systems.
  • Versatility: The device operates over a wide range of voltages, making it suitable for both 5V and 3.3V systems, thus accommodating various logic levels.
  • Non-volatile Memory: The AD5203AN10 includes non-volatile memory (EEPROM) to store the last position before power-down, ensuring that the device retains its settings even when power is removed.

Applications

The AD5203AN10 is particularly useful in applications such as:

  • Automated product calibration
  • Adjustable power supplies
  • Audio/visual equipment
  • Gain and offset adjustment
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Parameter Value
Resistance Options 10 kΩ, 50 kΩ, 100 kΩ
Operating Temperature -40°C to +85°C
Package Type 24-Pin PDIP
Power Supply Single or Dual Supply Operation

With its combination of precision, flexibility, and reliability, the AD5203AN10 digital potentiometer from Analog Devices Inc. is a solid choice for designers looking to incorporate digitally controlled resistance adjustments into their next project.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2778 $51.3336
29+ $3.5100 $101.7900
45+ $3.4003 $153.0135
61+ $3.2906 $200.7266
79+ $3.1810 $251.2990
106+ $2.8519 $302.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,392 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess