The AD71150ARSZ is a high-performance operational amplifier from Analog Devices Inc., designed to offer precision and low noise in a wide array of electronic applications. This device is well-suited for applications requiring high accuracy and stability, such as medical equipment, test and measurement instruments, and professional audio equipment.
Key Features
- Low Noise Performance: The AD71150ARSZ boasts exceptionally low noise levels, making it ideal for sensitive applications where signal integrity is paramount.
- High Precision: With its precision specifications, this op-amp ensures accurate signal amplification and processing, resulting in reliable and consistent performance.
- Wide Supply Range: It can operate with a supply voltage range that accommodates a variety of electronic systems and allows for flexible design options.
- Stable with Capacitive Loads: This op-amp is designed to be stable even when driving capacitive loads, which is a common challenge for many operational amplifiers.
Product Specifications
| Parameter |
Value |
| Part Number |
AD71150ARSZ |
| Manufacturer |
Analog Devices Inc. |
| Number of Channels |
1 |
| Supply Voltage |
±5V to ±15V |
| Output Current |
20mA |
| Slew Rate |
16V/μs |
| Input Offset Voltage |
0.75mV |
| Operating Temperature Range |
-40°C to +85°C |
The AD71150ARSZ is packaged in a compact and versatile form factor, which allows for easy integration into both new designs and existing systems. With its combination of precision, low noise, and high stability, the AD71150ARSZ operational amplifier from Analog Devices Inc. is a top choice for professionals seeking superior performance in their electronic designs.