EN
  • EN
  • DE

AD711KRZ-REEL

Part No AD711KRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 20V/µs
-3db Bandwidth 4 MHz
Current - Input Bias 15 pA
Voltage - Input Offset 200 µV
Current - Supply 2.5mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD711
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD711KRZ-REELCT,-2735-AD711KRZ-REELCT,AD711KRZ-REELDKR,AD711KRZ-REELTR,AD711KRZ-REEL-ND
Standard Package 2,500
Win Source Part Number 1319444-AD711KRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD711KRZ-REEL CAD Model

Description

Analog Devices AD711KRZ-REEL Precision Operational Amplifier

The AD711KRZ-REEL from Analog Devices Inc. is a high-performance, precision operational amplifier that provides a perfect blend of speed and accuracy. Packaged in a convenient reel for ease of manufacturing and assembly, this op-amp is well-suited for a wide range of applications including medical devices, test equipment, and precision instrumentation.

The AD711KRZ-REEL is designed to offer a fast settling time, low noise, and low input bias currents while maintaining high input impedance and low offset voltage. This makes it an ideal choice for applications that require precise signal amplification with minimal distortion or interference.

Key Features:

  • High Performance: With a slew rate of 16 V/μs and a gain bandwidth product of 4 MHz, the AD711KRZ-REEL is capable of handling fast signals with ease while maintaining precision.
  • Low Noise: A low noise voltage of 0.9 nV/√Hz at 1 kHz ensures clean amplification of signals, which is critical in sensitive applications.
  • Stable with High Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads up to 1000 pF, which is beneficial in buffer and filter circuits.
  • Wide Supply Range: It operates with a supply voltage range from ±4.5 V to ±18 V, providing flexibility in various power supply designs.
  • Reel Packaging: Supplied in reel packaging, the AD711KRZ-REEL is optimized for automated manufacturing processes, ensuring consistent placement and reducing production time.

Applications:

  • Precision data acquisition systems
  • Medical instrumentation
  • Active filters
  • Audio and video processing
  • Buffer amplifiers

The AD711KRZ-REEL operational amplifier from Analog Devices Inc. represents a reliable and precise solution for a multitude of electronic designs. Its combination of high speed, low noise, and precision makes it a versatile component that enhances the performance and integrity of the end product. Whether you're designing for the medical field, audio engineering, or any application demanding high-accuracy signal processing, the AD711KRZ-REEL is a choice that promises to deliver exceptional results.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess