EN
  • EN
  • DE

AD7124-8BBCPZ-RL7

Part No AD7124-8BBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 19.2k
Number of Inputs 8, 15, 16
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog ±1.8V, 2.7V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting SMD (SMT)
Base Product Number AD7124
Other Names 505-AD7124-8BBCPZ-RL7TR,-2735-AD7124-8BBCPZ-RL7CT,505-AD7124-8BBCPZ-RL7DKR,505-AD7124-8BBCPZ-RL7CT,AD7124-8BBCPZ-RL7
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265275-AD7124-8BBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7124-8BBCPZ-RL7 CAD Model

Description

The AD7124-8BBCPZ-RL7 from Analog Devices Inc. is a highly integrated, low noise, 24-bit analog-to-digital converter (ADC) that offers a rich set of features making it ideal for precision measurement applications. Its design focuses on delivering exceptional accuracy and precision, ensuring reliable data conversion in critical scenarios.

Key Features

  • Resolution: The device boasts a 24-bit sigma-delta (Σ-Δ) ADC, providing high-resolution measurement capabilities.
  • Channel Count: It includes 8 differential or 15 single-ended inputs, offering flexibility for various sensor types and configurations.
  • Input Voltage Range: The AD7124-8 can handle a wide analog input range, which is programmable for each channel, accommodating diverse sensor types and signal levels.
  • Integrated Features: This ADC comes with an on-chip low noise programmable gain amplifier (PGA), reference, and oscillator, simplifying the design and reducing external component requirements.
  • Data Output Rate: It supports a wide range of selectable data rates, allowing users to balance between output data rate and noise performance as per application needs.
  • Interface: The device includes a serial peripheral interface (SPI) that ensures easy communication with microcontrollers and digital systems.
  • Power Supply: It operates with a single power supply ranging from 2.7V to 3.6V, making it suitable for low-power applications and battery-powered devices.

Applications

The AD7124-8BBCPZ-RL7 is designed to serve a wide array of applications where precision measurement is critical. It is commonly used in:

  • Process Control: Instruments such as pressure sensors, thermocouples, and RTDs benefit from the precision and integration offered by the AD7124-8.
  • Medical Devices: High-resolution and low-noise characteristics are essential in medical instrumentation, making this ADC an excellent choice for patient monitoring systems and diagnostic equipment.
  • Industrial Automation: The robust design and flexible input configurations are well-suited for industrial automation systems that require accurate data acquisition.
  • Instrumentation: The AD7124-8 is an ideal component for laboratory and field instruments that demand high precision and stability.

With its combination of high precision, integration, and flexibility, the AD7124-8BBCPZ-RL7 is a standout ADC solution for professionals seeking reliable and accurate data conversion in their electronic designs.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0864 $74.1728
4+ $30.4299 $121.7196
6+ $29.4789 $176.8734
8+ $28.5280 $228.2240
10+ $27.5771 $275.7710
13+ $24.7243 $321.4159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess