EN
  • EN
  • DE

AD7173-8BCPZ-RL

Part No AD7173-8BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 40LFCSP / 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 24
Sampling Rate (Per Second) 31.25k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Case / Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Mounting Surface Mount
Base Product Number AD7173
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7173-8BCPZ-RL-ND,AD7173-8BCPZ-RLTR,AD7173-8BCPZ-RLCT-ND,AD7173-8BCPZ-RLTR-ND,505-AD7173-8BCPZ-RLCT,AD7173-8BCPZ-RLCT,AD7173-8BCPZ-RLDKR,505-AD7173-8BCPZ-RLTR,505-AD7173-8BCPZ-RLDKR,AD7173-8BCPZ-RLDKR-ND
Standard Package 2,500
Win Source Part Number 1316532-AD7173-8BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7173-8BCPZ-RL CAD Model

Description

AD7173-8BCPZ-RL: High-Performance, 24-Bit Sigma-Delta ADC

The AD7173-8BCPZ-RL by Analog Devices Inc. is a state-of-the-art, 24-bit analog-to-digital converter (ADC) that offers remarkable precision and flexibility, making it an ideal choice for demanding applications requiring high-resolution signal processing. This component is tailored to meet the needs of industries ranging from industrial process control to medical instrumentation, where accuracy and reliability are paramount.

Utilizing sigma-delta modulation, the AD7173-8BCPZ-RL provides a low-noise, high-throughput solution. With its exceptional performance, including a maximum channel scan rate of 50 kSPS (kilo-samples per second) for fully settled data, this ADC ensures rapid and accurate data conversion for real-time applications. The device features multiple filter options, including enhanced 50 Hz and 60 Hz rejection, which significantly improves the quality of measurements in environments with electrical noise.

The ADC supports up to 8 single-ended or 4 differential inputs, giving designers the flexibility to connect multiple sensors to a single device. This multiplexing capability simplifies system design and reduces the overall component count, leading to cost savings and a more compact system footprint.

For ease of integration, the AD7173-8BCPZ-RL offers a variety of interface options, including SPI and I2C, allowing it to easily communicate with microcontrollers and digital systems. It also features an internal clock, eliminating the need for external timing components. Furthermore, its on-chip calibration ensures long-term stability and minimizes the need for frequent system recalibration.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD7173-8BCPZ-RL is designed for space-constrained applications. The robust packaging, coupled with an extended temperature range of -40°C to +105°C, ensures reliable operation even in harsh environments.

In summary, the AD7173-8BCPZ-RL represents Analog Devices Inc.'s commitment to delivering high-performance data conversion solutions that address the critical needs of precision measurement systems. With its advanced features and robust design, this ADC stands out as a top choice for engineers seeking to enhance the accuracy and efficiency of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6306 $52.8918
7+ $14.4662 $101.2634
11+ $14.0141 $154.1551
15+ $13.5620 $203.4300
20+ $13.1100 $262.2000
26+ $11.7538 $305.5988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,979 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess