EN
  • EN
  • DE

AD7490WBCSZ-REEL7

Part No AD7490WBCSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12 BIT 16 CHANNEL ADC IC / 12 Bit Analog to Digital Converter Input 1 SAR 32-LFCSP-SS (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 1M
Input Type Single Ended
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-SS (5x5)
Mounting Surface Mount, Wettable Flank
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7490WBCSZ-REEL7TR
Standard Package 1,500
Win Source Part Number 1318378-AD7490WBCSZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7490WBCSZ-REEL7 CAD Model

Description

Analog Devices Inc. AD7490WBCSZ-REEL7

The AD7490WBCSZ-REEL7 is a high-performance, 16-channel, 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact and efficient ADC is designed for applications requiring multiple-channel data acquisition, such as industrial automation, medical equipment, and instrumentation. It is provided in a surface-mount package and is part of a tape and reel, making it suitable for automated assembly processes.

One of the key features of the AD7490WBCSZ-REEL7 is its high throughput rate, with a fast sampling rate that allows for quick data acquisition across multiple channels. This makes it an ideal choice for systems that need to monitor several analog inputs simultaneously without compromising on speed or accuracy. The device operates from a single 2.7 V to 5.25 V power supply, providing flexibility in various power environments and ensuring low power consumption for battery-operated devices.

The ADC integrates a 12-bit successive approximation register (SAR) ADC, a multiplexer, and a sample-and-hold circuit on a single chip. This integration reduces the number of external components required, simplifying the design and reducing the overall footprint of the system. The AD7490WBCSZ-REEL7 also features an SPI-compatible serial interface, allowing for easy communication with microcontrollers and digital signal processors. This interface supports daisy-chaining of multiple ADCs for systems with more than 16 analog inputs.

With its built-in track-and-hold functionality, the AD7490WBCSZ-REEL7 ensures accurate sampling of input signals, even with fluctuating input conditions. The device also offers several power-down modes, enabling significant power savings when the ADC is not in active use.

For design engineers seeking a reliable and precise ADC solution, the AD7490WBCSZ-REEL7 from Analog Devices Inc. provides a blend of performance, integration, and versatility. Its robust feature set and ease of use make it a valuable component for a wide range of data acquisition applications.

For detailed technical specifications, application support, and datasheets, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess