EN
  • EN
  • DE

AD7492ARUZ-4

Part No AD7492ARUZ-4
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24TSSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting Surface Mount
Base Product Number AD7492
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7492ARUZ-4,2156-AD7492ARUZ-4
Standard Package 62
Win Source Part Number 1321190-AD7492ARUZ-4
Ultra Librarian 3D Model Ultra Librarian AD7492ARUZ-4 CAD Model

Description

The AD7492ARUZ-4 is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This component is designed for precision data acquisition systems, offering an impressive sampling rate and low power consumption, making it ideal for battery-powered devices and remote sensing applications.

Key Features

  • Resolution: 12-bit ADC, providing a fine level of detail in the digital representation of the analog signal.
  • Sampling Rate: High-speed operation with a maximum sampling rate that ensures accurate and timely data capture for dynamic signals.
  • Interface: Equipped with a serial interface, the AD7492ARUZ-4 allows for easy integration into a variety of microcontroller-based systems.
  • Power Efficiency: Low power consumption is a hallmark of this device, which is critical for extending the battery life of portable devices.
  • Package: Comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.
  • Input Voltage Range: Supports a wide input voltage range, providing flexibility in various application scenarios.

Applications

The AD7492ARUZ-4 is versatile and can be used in a multitude of applications, including:

  • Medical instrumentation, where precision and reliability are of paramount importance.
  • Industrial control systems, for monitoring and controlling processes with high accuracy.
  • Data acquisition systems, which require rapid sampling and conversion of analog signals to digital data.
  • Battery-powered devices, where the low power consumption of the AD7492ARUZ-4 maximizes operational time.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7492ARUZ-4 is no exception. This ADC is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications. With its robust design and tested durability, the AD7492ARUZ-4 is a component that engineers and designers can trust for their most demanding projects.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5424 $62.1696
10+ $12.7528 $127.5280
15+ $12.3543 $185.3145
20+ $11.9558 $239.1160
25+ $11.5572 $288.9300
34+ $10.3617 $352.2978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess