EN
  • EN
  • DE

AD7788BRMZ-REEL

Part No AD7788BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 10MSOP / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 16.6
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.25V
Voltage - Supply, Digital 2.5V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
Base Product Number AD7788
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7788BRMZ-REELDKR,-2735-AD7788BRMZ-REELCT,AD7788BRMZ-REELCT,AD7788BRMZ-REEL-ND,AD7788BRMZ-REELTR
Standard Package 3,000
Win Source Part Number 1318372-AD7788BRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7788BRMZ-REEL CAD Model

Description

Product Overview: AD7788BRMZ-REEL from Analog Devices Inc.

The AD7788BRMZ-REEL is a highly precise 24-bit, low power, Sigma-Delta (Σ-Δ) Analog-to-Digital Converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is part of a series designed to provide a balance of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications including industrial process control, instrumentation, and smart sensor systems.

Key Features

  • High Resolution: With its 24-bit resolution, the AD7788BRMZ-REEL offers excellent dynamic range, ensuring accurate readings for precise measurements.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming only 75 µA typical at 3V, which makes it suitable for battery-operated devices.
  • Single-Channel Input: The device features a single differential analog input, simplifying the input circuit design.
  • On-Chip Buffer: An integrated analog input buffer provides the capability to drive high-impedance sensors directly, enhancing the flexibility of the device.
  • Internal Oscillator: The inclusion of an internal oscillator eliminates the need for external components, reducing the overall design footprint.
  • Flexible Power Supply: It operates over a wide power supply range from 2.7V to 5.25V, accommodating various system power requirements.
  • Interface Options: The device supports SPI and QSPI interfaces, as well as DSP and MICROWIRE, facilitating easy integration into digital systems.
  • Compact Package: Housed in a 10-lead MSOP (Mini Small Outline Package), the AD7788BRMZ-REEL is designed for space-constrained applications.

Applications

The AD7788BRMZ-REEL's combination of high precision and low power consumption makes it particularly well-suited for:

  • Portable and battery-powered instruments
  • Temperature and pressure measurement systems
  • Medical and healthcare monitoring devices
  • Industrial control systems
  • Data acquisition systems

With its robust feature set and adaptability, the AD7788BRMZ-REEL from Analog Devices Inc. is a top-tier solution for designers seeking to enhance the performance and efficiency of their data acquisition and sensor interface systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4594 $59.6752
17+ $6.9782 $118.6294
26+ $6.7376 $175.1776
37+ $6.2563 $231.4831
48+ $6.0157 $288.7536
60+ $5.7750 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,410 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess