EN
  • EN
  • DE

AD7825BRZ-REEL

Part No AD7825BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 24SOIC / 8 Bit Analog to Digital Converter 4 Input 1 Pipelined 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Sampling Rate (Per Second) 2M
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Surface Mount
Base Product Number AD7825
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7825BRZ-REELTR,AD7825BRZ-REELDKR,AD7825BRZ-REELCT,AD7825BRZ-REEL-ND
Standard Package 1,000
Win Source Part Number 1318485-AD7825BRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7825BRZ-REEL CAD Model

Description

Product Overview: AD7825BRZ-REEL

The AD7825BRZ-REEL is a high-performance, multi-channel analog-to-digital converter (ADC) from the reputable manufacturer Analog Devices Inc. This precision ADC is designed to cater to a wide array of applications that require accurate and rapid conversion of analog signals to digital data. With its robust design and state-of-the-art technology, the AD7825BRZ-REEL is an ideal solution for data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: The AD7825BRZ-REEL offers a resolution of 12 bits, providing fine detail in the digital representation of the analog input.
  • Channel Count: It features a 4-channel input, allowing multiple signals to be processed simultaneously, which is critical for systems that monitor several parameters at once.
  • Conversion Rate: With a high-speed conversion rate, this ADC is capable of handling rapid signal variations, ensuring that data is captured in real-time without lag.
  • Interface: The device supports a parallel interface, facilitating easy integration with microcontrollers and digital signal processors.
  • Power Efficiency: It operates with low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is paramount.
  • Package: Supplied in a compact surface-mount package, the AD7825BRZ-REEL is designed for space-constrained applications.
  • Reliability: As with all Analog Devices products, this ADC is manufactured to high standards, ensuring reliability and performance consistency.

Applications

The versatility of the AD7825BRZ-REEL allows it to be used in a diverse range of applications. It is particularly well-suited for:

  • Multi-sensor data acquisition systems
  • Industrial control and automation
  • Medical imaging and diagnostics
  • Instrumentation and measurement equipment

With its combination of high-speed, precision, and multi-channel functionality, the AD7825BRZ-REEL from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess