EN
  • EN
  • DE

AD7862ARZ-3

Part No AD7862ARZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
Base Product Number AD7862
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7862ARZ-3,ANAANAAD7862ARZ-3,-2735-AD7862ARZ-3
Standard Package 27
Win Source Part Number 1321200-AD7862ARZ-3
Ultra Librarian 3D Model Ultra Librarian AD7862ARZ-3 CAD Model

Description

Analog Devices Inc.

The AD7862ARZ-3 is a high-performance, dual 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications requiring simultaneous dual-channel data acquisition. This converter is part of the AD7862 series, which is known for its fast conversion rates and precision data conversion.

Key Features:

  • Dual 12-Bit ADC: The AD7862ARZ-3 features two independent ADCs that provide simultaneous sampling and conversion of analog signals, making it ideal for applications that require high-speed data acquisition from multiple channels.
  • High-Speed Conversion: With a conversion rate of up to 1 MSPS (million samples per second), this ADC ensures rapid data capture, reducing latency and improving system performance.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7862ARZ-3 operates with a low power supply, making it suitable for portable and battery-operated devices.
  • Flexible Input Ranges: Users can select from multiple input ranges, providing versatility for various signal levels and ensuring compatibility with a wide range of sensors and input sources.
  • Easy Interface: The device includes a parallel interface for straightforward connection to microprocessors and DSPs, facilitating easy integration into existing systems.
  • On-Chip Track/Hold: The on-chip track/hold function ensures accurate sampling of input signals, minimizing errors due to signal variations during the conversion process.

Applications:

The AD7862ARZ-3 is designed to meet the rigorous demands of various applications, such as:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation and Control
  • Industrial Process Control
  • Simultaneous Sampling Systems

Technical Specifications:

Parameter Value
Resolution 12-bit
Number of Channels 2
Conversion Rate Up to 1 MSPS
Supply Voltage 5 V
Interface Type Parallel
Package Type SOP

With its robust feature set and high-speed performance, the AD7862ARZ-3 from Analog Devices Inc. is a superior choice for engineers and designers looking to enhance their data acquisition systems with reliable and accurate dual-channel ADC capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess