EN
  • EN
  • DE

AD7893ANZ-5

Part No AD7893ANZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8DIP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 117k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Through Hole
Base Product Number AD7893
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7893ANZ5,2156-AD7893ANZ-5,ANAANAAD7893ANZ-5
Standard Package 1
Win Source Part Number 1321136-AD7893ANZ-5
Ultra Librarian 3D Model Ultra Librarian AD7893ANZ-5 CAD Model

Description

The AD7893ANZ-5 is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in the field of high-performance semiconductors. This precision ADC operates on a 5V power supply and features a fast track-and-hold sampling time, making it an excellent choice for applications that require both high speed and accuracy.

The device is designed to have a throughput rate of 1.5 MSPS (mega samples per second), which allows for efficient data acquisition in real-time systems. The AD7893ANZ-5 comes in a compact DIP-8 (Dual In-line Package) form factor, providing an easy-to-integrate solution for space-constrained applications.

Key Features:

  • High Resolution: 12-bit resolution ensures precise digital representation of analog signals.
  • High Speed: With a conversion time of just 660 ns, it supports a maximum sampling rate of 1.5 MSPS.
  • Single Supply Operation: Operates from a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It features a typical power dissipation of only 10 mW at 5V, making it suitable for power-sensitive applications.
  • Flexible Interface: The device includes a parallel interface, which allows for easy connection to microprocessors and DSPs.
  • Input Range: The analog input range is 0 V to VREF with a single 5V supply.
  • Reference Options: An external reference can be used to set the full-scale range of the device.

Applications:

The AD7893ANZ-5 is versatile and can be used across a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Instrumentation and control systems
  • Battery-powered systems

With its combination of speed, precision, and low power consumption, the AD7893ANZ-5 is an ideal ADC choice for designers who require reliable and efficient data conversion in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess