EN
  • EN
  • DE

AD7989-5BRMZ-RL7

Part No AD7989-5BRMZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 10MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 18
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
Base Product Number AD7989
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7989-5BRMZ-RL7DKR,ANAANAAD7989-5BRMZ-RL7,2156-AD7989-5BRMZ-RL7,-2735-AD7989-5BRMZ-RL7CT,505-AD7989-5BRMZ-RL7CT,505-AD7989-5BRMZ-RL7TR,-2735-AD7989-5BRMZ-RL7DKR,AD7989-5BRMZ-RL7-ND
Standard Package 1,000
Win Source Part Number 1318476-AD7989-5BRMZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7989-5BRMZ-RL7 CAD Model

Description

Analog Devices AD7989-5BRMZ-RL7 Precision ADC

Introducing the AD7989-5BRMZ-RL7, a state-of-the-art 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This high-precision component is specifically designed to offer excellent data acquisition performance in a compact package, making it an ideal choice for space-constrained applications that require high accuracy and low power consumption.

The AD7989-5BRMZ-RL7 operates from a single 2.5 V power supply and features a throughput rate of 500 kSPS (kilo-samples per second), providing rapid data conversion without sacrificing accuracy. It boasts an impressive signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring clean and reliable digital representations of the analog signals it processes.

One of the key features of this ADC is its PowerScale™ technology, which allows the device to dynamically adjust its power consumption based on the sampling rate. This feature makes the AD7989-5BRMZ-RL7 particularly well-suited for battery-powered devices and energy-sensitive applications where power efficiency is paramount.

The compact 10-lead MSOP (Mini Small Outline Package) footprint of the AD7989-5BRMZ-RL7 allows for easy integration into a wide range of electronic systems, including medical devices, industrial control systems, and precision data acquisition units. Its robust design ensures reliable performance even in harsh environments, while its extended temperature range guarantees operation across diverse conditions.

With an onboard reference and reference buffer, this ADC simplifies the design process by reducing the need for external components. The SPI-compatible serial interface ensures seamless communication with microcontrollers and digital signal processors, making system integration a breeze.

The AD7989-5BRMZ-RL7 is part of Analog Devices' commitment to delivering high-performance data conversion solutions. Whether you're developing precision instrumentation, portable devices, or any application demanding high accuracy and low power, this ADC is engineered to exceed your expectations and enhance your product's performance.

Choose the AD7989-5BRMZ-RL7 for your next project and experience the difference that precision engineering and innovative technology can make.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6664 $81.3328
4+ $33.3668 $133.4672
6+ $32.3250 $193.9500
8+ $31.2820 $250.2560
10+ $30.2391 $302.3910
13+ $27.1113 $352.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess