EN
  • EN
  • DE

AD8226BRMZ-R7

Part No AD8226BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP  /  Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.6V/µs
-3db Bandwidth 1.5 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 50 µV
Current - Supply 350µA
Current - Output / Channel 13 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8226
Other Names AD8226BRMZR7,AD8226BRMZ-R7CT,AD8226BRMZ-R7DKR,AD8226BRMZ-R7TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260567-AD8226BRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8226BRMZ-R7 CAD Model

Description

Introducing the AD8226BRMZ-R7 Instrumentation Amplifier from Analog Devices Inc.

The AD8226BRMZ-R7 is a high-performance instrumentation amplifier designed by Analog Devices Inc., a leader in the field of precision electronic components. This device is engineered to offer excellent accuracy and ease of use in a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Wide Supply Range: The AD8226BRMZ-R7 operates on a supply voltage range from 2.2 V to 36 V, or ±1.1 V to ±18 V, making it versatile for both single-supply and dual-supply applications.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB to 10 kHz, the device ensures accurate measurements by rejecting common-mode noise and interference, which is critical for precise signal amplification.
  • Low Input Bias Current: The amplifier boasts a low input bias current, minimizing errors in applications with high source impedance.
  • Wide Temperature Range: It is operational over an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Gain Set with One External Resistor: Gain can be easily configured with a single external resistor, providing flexibility and simplicity in setting the desired amplification level.
  • Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection, safeguarding it against unexpected voltage spikes.

Package and Quality

The AD8226BRMZ-R7 comes in a compact MSOP-8 (Mini Small Outline Package) that is ideal for space-constrained applications. This packaging ensures a minimal footprint while still providing robust performance. Additionally, the product meets stringent quality standards, ensuring reliability and consistency in your applications.

Applications

With its superior design and specifications, the AD8226BRMZ-R7 is well-suited for a variety of applications, such as:

  • Medical instrumentation like ECG and EEG monitors
  • Industrial process controls and monitoring systems
  • Battery-powered and portable devices due to its low power consumption
  • Strain gauge amplifiers
  • Transducer interfaces

Analog Devices Inc.'s commitment to high-quality and performance is evident in the AD8226BRMZ-R7, making it an excellent choice for your precision amplification needs.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess