EN
  • EN
  • DE

AD8279BRZ

Part No AD8279BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 2 CIRCUIT 14SOIC / Differential Amplifier 2 Circuit 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Number of Circuits 2
Slew Rate 1.4V/µs
Gain Bandwidth Product 1 MHz
Voltage - Input Offset 50 µV
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8279
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-AD8279BRZ,Q13933187,ANAANAAD8279BRZ,AD8279BRZ-CRL,2156-AD8279BRZ
Standard Package 56
Win Source Part Number 1321658-AD8279BRZ
Ultra Librarian 3D Model Ultra Librarian AD8279BRZ CAD Model

Description

AD8279BRZ - Dual-Channel, Low Distortion, Wideband Differential Amplifier by Analog Devices Inc.

The AD8279BRZ is a high-performance, dual-channel differential amplifier designed by Analog Devices Inc., renowned for its precision and quality in the field of analog and mixed-signal processing. Engineered for versatility, this device is an ideal choice for a wide array of applications, including medical instrumentation, precision data acquisition systems, and industrial process controls.

Key Features

  • Wide Input Voltage Range: The AD8279BRZ is designed to handle a broad input voltage range, making it suitable for various signal types without necessitating additional input scaling circuits.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures signal integrity, providing a high-fidelity representation of the original signal, which is crucial in applications such as audio processing and high-end instrumentation.
  • High Common-Mode Rejection Ratio (CMRR): The device boasts an excellent CMRR, which is essential for rejecting common-mode noise and interference in differential signal processing.
  • Wide Bandwidth: The AD8279BRZ features a wide bandwidth that supports fast signal processing and is suitable for high-speed applications.
  • Dual-Channel Configuration: This differential amplifier comes with two independent channels, allowing for simultaneous processing of two separate signals or providing redundancy in critical applications.

Applications

  • Medical instrumentation
  • Precision data acquisition
  • Industrial process controls
  • Automatic test equipment
  • Audio processing

Product Specifications

The AD8279BRZ operates over a wide supply voltage range, and its dual-supply operation enhances its flexibility in various system designs. This differential amplifier is packaged in a compact, RoHS-compliant, 8-lead SOIC package, ensuring easy integration into space-constrained applications while maintaining environmental standards.

With its robust design and high precision, the AD8279BRZ from Analog Devices Inc. stands out as a reliable component for designers seeking to enhance the performance and accuracy of their systems. Its combination of low distortion, high CMRR, and wide bandwidth makes it a versatile solution for sophisticated electronics requiring differential signal amplification.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0951 $61.1412
28+ $4.1806 $117.0568
43+ $4.0499 $174.1457
59+ $3.9193 $231.2387
77+ $3.7886 $291.7222
103+ $3.3968 $349.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,132 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess