EN
  • EN
  • DE

AD8394AREZ-RL

Part No AD8394AREZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC OPAMP ADSL/ADSL2 DL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series *
Package Bulk
Base Product Number AD8394
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345353-AD8394AREZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8394AREZ-RL CAD Model

Description

AD8394AREZ-RL by Analog Devices Inc.

The AD8394AREZ-RL is a high-performance, low-power operational amplifier designed by Analog Devices Inc., a leader in the field of high-precision electronic components. This particular model is part of their renowned series of amplifiers that are crafted for a variety of applications requiring efficient power consumption and excellent signal amplification.

Key Features:

  • Low Distortion: The AD8394AREZ-RL boasts a low distortion profile, making it ideal for audio applications and other systems where signal integrity is paramount.
  • High Output Current: It is capable of delivering a high output current, which is crucial for driving heavy loads or for use in power-demanding situations.
  • Rail-to-Rail Output: With its rail-to-rail output capability, the amplifier can output signals that range very close to the power supply rails, maximizing the dynamic range in battery-powered applications.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, providing flexibility in various operating conditions and making it suitable for a diverse range of applications.
  • Low Power Consumption: Designed for efficiency, the AD8394AREZ-RL consumes low power, which is essential for extending battery life in portable devices.

Applications:

The versatility of the AD8394AREZ-RL makes it a perfect choice for numerous applications. It is widely used in:

  • Audio and video signal processing
  • Active filters and buffers
  • Wireless communication devices
  • Medical instrumentation
  • Battery-powered devices
  • Portable consumer electronics

Product Packaging:

The AD8394AREZ-RL comes in a reliable package that ensures the device's integrity during shipping and handling. The "RL" suffix indicates that the product is provided on a reel, which is often used for automated manufacturing processes, allowing for efficient assembly of electronic products.

With its combination of low distortion, high output current, rail-to-rail performance, and low power consumption, the AD8394AREZ-RL from Analog Devices Inc. stands out as a high-quality operational amplifier suitable for a wide array of electronic applications where performance and efficiency are crucial.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess