EN
  • EN
  • DE

AD8428BRZ-RL

Part No AD8428BRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC / Instrumentation Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 50V/µs
-3db Bandwidth 3.5 MHz
Current - Input Bias 200 nA
Voltage - Input Offset 25 µV
Current - Supply 6.5mA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8428
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8428BRZ-RLTR,AD8428BRZ-RL-ND,AD8428BRZ-RLCT,AD8428BRZ-RLDKR
Standard Package 2,500
Win Source Part Number 1319339-AD8428BRZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8428BRZ-RL CAD Model

Description

AD8428BRZ-RL Ultra-Low Noise, High Gain Amplifier by Analog Devices Inc.

The AD8428BRZ-RL is a high-precision instrumentation amplifier designed by Analog Devices Inc., renowned for its ultra-low noise and high gain accuracy. This amplifier is an ideal choice for applications that demand the highest signal fidelity and large dynamic range, such as medical instrumentation, precision data acquisition systems, and industrial process controls.

Constructed with Analog Devices' proprietary technology, the AD8428BRZ-RL offers an impressive gain range from 1 to 10,000 without external resistors, ensuring ease of use and flexibility in various circuit configurations. Its gain accuracy of ±0.02% at G = 1 and ±0.035% at G = 10, combined with a gain drift of just 5 ppm/°C, provides consistent performance over a wide temperature range.

The device boasts an ultra-low input noise of only 1 nV/√Hz at 1 kHz, making it one of the quietest amplifiers in its class. This feature is particularly crucial in applications where the detection of small signals in the presence of noise is necessary. Additionally, the AD8428BRZ-RL has a high common-mode rejection ratio (CMRR) of 100 dB at G = 1, which further enhances its ability to extract signals from noisy environments.

The AD8428BRZ-RL operates with a supply voltage ranging from ±4.5 V to ±18 V, allowing for flexible integration into a variety of power environments. It also has a wide bandwidth of 2 MHz at G = 1, ensuring that signals are amplified with high fidelity across a broad spectrum of frequencies.

For enhanced robustness, the AD8428BRZ-RL features an input over-voltage protection of up to 40 V without damage, safeguarding the amplifier from unexpected voltage spikes. Its compact package, the 8-lead SOIC (Small Outline Integrated Circuit), makes it suitable for space-constrained applications while also enabling efficient heat dissipation.

Analog Devices Inc. has once again demonstrated its commitment to high-performance analog technology with the AD8428BRZ-RL, providing engineers with a reliable and precise amplifier that can tackle the most challenging signal conditioning tasks.

Note: Please refer to the official datasheet of AD8428BRZ-RL by Analog Devices Inc. for detailed specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2268 $104.4536
3+ $42.8528 $128.5584
5+ $41.5130 $207.5650
6+ $40.1744 $241.0464
8+ $38.8357 $310.6856
10+ $34.8175 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 538 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess