EN
  • EN
  • DE

AD8602WARZ-RL

Part No AD8602WARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 8.4 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 80 µV
Current - Supply 750µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8602
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8602WARZ-RLDKR,ANAANAAD8602WARZ-RL,AD8602WARZ-RL-ND,AD8602WARZ-RLTR,2156-AD8602WARZ-RL,AD8602WARZ-RLCT
Standard Package 2,500
Win Source Part Number 1319683-AD8602WARZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8602WARZ-RL CAD Model

Description

AD8602WARZ-RL Precision Operational Amplifier

The AD8602WARZ-RL from Analog Devices Inc. is a precision, dual operational amplifier that offers a perfect blend of performance and versatility. This op-amp is designed to meet the requirements of a wide array of applications, ranging from medical devices to industrial control systems. With its low input bias currents, low offset voltage, and low noise, it is particularly well-suited for high-impedance sensor amplification and precise data acquisition systems.

Key Features

  • Low Offset Voltage: The AD8602WARZ-RL boasts an impressive low input offset voltage that ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Low Noise: Noise can be a critical factor in the performance of an operational amplifier. This device offers a low noise density, which is essential for applications where signal integrity is paramount.
  • Single or Dual Supply Operation: Flexibility in power supply requirements is a significant advantage. This op-amp can operate from a single supply of 2.7V to 5.5V or dual supplies of ±1.35V to ±2.75V, accommodating various design needs.
  • Wide Bandwidth: With a bandwidth of 10 MHz, the AD8602WARZ-RL is capable of handling fast signals, making it suitable for high-speed signal processing tasks.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, such as photodiode amplifiers.
  • Extended Temperature Range: This device is operational over an extended industrial temperature range, ensuring reliability in harsh environments.

Applications

The AD8602WARZ-RL is versatile enough to be used in a plethora of applications, including:

  • Precision filters
  • Data acquisition systems
  • Medical instrumentation
  • Battery-powered devices
  • Sensor interfaces
  • Industrial process controls

With its robust feature set, the AD8602WARZ-RL from Analog Devices Inc. stands out as a high-performance solution for designers looking to improve the accuracy and reliability of their systems. Whether it's for a critical medical device or a sophisticated industrial sensor, this operational amplifier is engineered to deliver precision where it counts.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0420 $51.7140
41+ $2.4960 $102.3360
63+ $2.4180 $152.3340
86+ $2.3400 $201.2400
111+ $2.2620 $251.0820
148+ $2.0280 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess