EN
  • EN
  • DE

AD8684ARUZ-REEL

Part No AD8684ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14TSSOP / J-FET Amplifier 4 Circuit 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 9V/µs
Gain Bandwidth Product 3.5 MHz
Current - Input Bias 6 pA
Voltage - Input Offset 350 µV
Current - Supply 210µA (x4 Channels)
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number AD8684
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8684ARUZ-REELTR,AD8684ARUZ-REEL-ND,AD8684ARUZ-REELCT,AD8684ARUZ-REELDKR
Standard Package 2,500
Win Source Part Number 1319389-AD8684ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8684ARUZ-REEL CAD Model

Description

Product Overview: AD8684ARUZ-REEL

The AD8684ARUZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., a leading innovator in analog and mixed-signal technologies. This product comes in a surface-mount package and is part of a reel, indicating it is typically used for automated manufacturing processes, ensuring efficiency and consistency in production.

Key Features

  • Quad Operational Amplifier: The AD8684ARUZ features four independent op-amps, making it suitable for various applications that require multiple amplification stages.
  • Low Offset Voltage: This device offers excellent precision with a low input offset voltage, which is crucial for accurate signal amplification in high-performance systems.
  • Low Noise: With its low noise performance, the AD8684ARUZ is ideal for sensitive applications such as medical instrumentation and audio processing.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages, providing flexibility in different circuit designs and ensuring compatibility with a variety of other components.
  • High Output Drive Capability: The op-amp can drive high levels of current, making it suitable for driving heavy loads.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, a common challenge for many operational amplifiers.

Applications

The AD8684ARUZ-REEL is versatile and can be used in a wide array of applications, including:

  • Instrumentation
  • Audio Equipment
  • Data Acquisition Systems
  • Active Filters
  • Signal Conditioning
  • Professional Microphones
  • Medical Devices

Technical Specifications

This device is encapsulated in a TSSOP (Thin Shrink Small Outline Package) and is available as a reel for automated assembly processes. The precise technical specifications can be obtained from the datasheet provided by Analog Devices Inc., which includes detailed information on electrical characteristics, pin configurations, and application circuits.

For engineers and designers looking for a reliable and high-quality operational amplifier, the AD8684ARUZ-REEL represents a robust choice that combines performance with the convenience of surface-mount packaging for volume production.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6987 $52.1922
15+ $7.1374 $107.0610
22+ $6.9143 $152.1146
30+ $6.6913 $200.7390
39+ $6.4682 $252.2598
52+ $5.7991 $301.5532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess