EN
  • EN
  • DE

AD9082BBPZRL-2D2AC

Part No AD9082BBPZRL-2D2AC
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description MXFE DUAL 12 GSPS RFDAC QUAD 4GS / RF Front End General Purpose 324-BGA-ED (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tape & Reel
RF Type General Purpose
Package / Case 324-FBGA Exposed Pad
Supplier Device Package 324-BGA-ED (15x15)
Base Product Number AD9082
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 1345527-AD9082BBPZRL-2D2AC
Ultra Librarian 3D Model Ultra Librarian AD9082BBPZRL-2D2AC CAD Model

Description

Product Overview: AD9082BBPZRL-2D2AC from Analog Devices Inc.

The AD9082BBPZRL-2D2AC is a state-of-the-art mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer Analog Devices Inc. This product is designed to cater to the demanding requirements of modern communication systems, including applications within wireless infrastructure, microwave point-to-point links, test and measurement equipment, and aerospace and defense electronics.

At the heart of the AD9082BBPZRL-2D2AC lies a high-performance 16-bit, 12 GSPS digital-to-analog converter (DAC) and a 12-bit, 6 GSPS analog-to-digital converter (ADC), which work in tandem to provide exceptional signal processing capabilities. This integrated approach allows for a reduction in system complexity and power consumption, while ensuring high data throughput and accuracy.

The product features a flexible JESD204C interface, which simplifies the digital interface to FPGAs and allows for high-speed data transfer. Additionally, the AD9082BBPZRL-2D2AC supports multi-band operation, enabling it to process multiple frequency bands simultaneously, making it ideal for multi-standard radio and complex waveform generation.

For enhanced performance, the MxFE incorporates digital signal processing (DSP) blocks, including complex digital up/down conversion, channelization, and a numerically controlled oscillator (NCO) that allows for fine frequency tuning. This level of integration not only saves board space but also reduces the need for external components, ultimately leading to a more reliable and cost-effective system design.

Analog Devices Inc. has packaged the AD9082BBPZRL-2D2AC in a compact, thermally efficient package that is designed for easy integration into a wide range of applications. With its robust design and advanced features, the AD9082BBPZRL-2D2AC is well-suited for systems that require high dynamic range, fast data acquisition and processing, and precise signal generation and analysis.

In summary, the AD9082BBPZRL-2D2AC from Analog Devices Inc. is a versatile and high-performance MxFE that delivers the quality and reliability expected from a leading semiconductor company. Its advanced features and integration capabilities make it an excellent choice for designers looking to create cutting-edge communication systems and signal processing solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
LNA/PA RF Front End 2dB 24-Pin QFN EP T/R / IC RF FRONT END MOD 2.4GHZ 24QFN
Lowest to $2.3647
Skyworks Solutions Inc.
IC FRONT END WLAN/ZIGBEE 16QFN
Lowest to $0.7421
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess