EN
  • EN
  • DE

AD9114BCPZRL7

Part No AD9114BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 40LFCSP / 8 Bit Digital to Analog Converter 2 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 2
Settling Time 11.5ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 3.5V
Voltage - Supply, Digital 1.7V ~ 3.5V
INL/DNL (LSB) ±0.03, ±0.02
Architecture Segmented DAC
Temperature Range - Operating -40°C ~ 85°C
Case / Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Surface Mount
Base Product Number AD9114
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD9114BCPZRL7,AD9114BCPZRL7-ND,2156-AD9114BCPZRL7,AD9114BCPZRL7CT,AD9114BCPZRL7TR,AD9114BCPZRL7DKR
Standard Package 750
Win Source Part Number 1317952-AD9114BCPZRL7
Ultra Librarian 3D Model Ultra Librarian AD9114BCPZRL7 CAD Model

Description

Introducing the AD9114BCPZRL7 from Analog Devices Inc.

The AD9114BCPZRL7 is a state-of-the-art digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out in the market for its exceptional performance, reliability, and versatility, making it an ideal choice for a wide range of applications, including wireless communications, instrumentation, and defense systems.

Key Features:

  • High-Speed DAC: The AD9114BCPZRL7 is capable of converting digital signals into analog form at high speeds, ensuring rapid data processing and timely signal generation.
  • Resolution: It boasts a resolution of 14-bits, providing fine granularity and precise output for demanding applications.
  • Sampling Rate: With a maximum sampling rate of 1250 MSPS (mega samples per second), this DAC is designed to handle high-frequency signals with ease, making it suitable for advanced digital modulation schemes.
  • Output Configuration: The device supports selectable 2x, 4x, and 8x interpolation filters, allowing users to tailor the output signal to specific requirements.
  • Integration: The AD9114BCPZRL7 comes with integrated features such as a PLL (phase-locked loop) and fine NCO (numerically controlled oscillator), which simplify system design and reduce the need for external components.
  • Package: It is available in a compact, surface-mount LFCSP (lead frame chip scale package) that is suitable for space-constrained applications.

Applications:

The AD9114BCPZRL7 is engineered to meet the rigorous demands of applications that require high-speed, high-resolution DACs. It is commonly used in:

  • Wireless communication systems for base station infrastructure
  • Instrumentation and automated test equipment (ATE)
  • High-definition video and broadcast systems
  • Radar and satellite communication systems
  • Medical imaging devices

With its robust feature set and performance specifications, the AD9114BCPZRL7 from Analog Devices Inc. provides engineers and designers with a flexible and powerful component for their high-speed analog output needs. Whether it's for sophisticated communication systems or precision instrumentation, this DAC delivers the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8508 $119.4032
6+ $28.9180 $173.5080
8+ $27.9851 $223.8808
10+ $27.0523 $270.5230
13+ $24.2538 $315.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess