EN
  • EN
  • DE

AD9207BBPZ-6G

Part No AD9207BBPZ-6G
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DUAL 12BIT 6GSPS ADCW/JESD204B&C / 12 Bit Analog to Digital Converter 2 Input 2 324-BGA-ED (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Sampling Rate (Per Second) 6G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B/C
Configuration MUX-ADC
Number of A/D Converters 2
Features Temperature Sensor
Temperature Range - Operating 120°C (TJ)
Case / Package 324-FBGA Exposed Pad
Supplier Device Package 324-BGA-ED (15x15)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Other Part Number 505-AD9207BBPZ-6G,-2735-AD9207BBPZ-6G
Standard Package 1
Win Source Part Number 1321132-AD9207BBPZ-6G
Ultra Librarian 3D Model Ultra Librarian AD9207BBPZ-6G CAD Model

Description

Product Overview: AD9207BBPZ-6G from Analog Devices Inc.

The AD9207BBPZ-6G is a state-of-the-art analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is designed to deliver exceptional performance with a focus on high-speed data acquisition, making it an ideal choice for a wide range of applications including communications, instrumentation, and defense systems.

Key Features

  • High Sampling Rate: The AD9207BBPZ-6G offers a remarkable sampling rate of up to 6 GSPS (giga-samples per second), allowing it to accurately digitize high-frequency signals.
  • Resolution: It features a 14-bit resolution that ensures precise digital representation of the input analog signal.
  • Input Bandwidth: This ADC provides a wide input bandwidth, which is essential for capturing a broad spectrum of signal frequencies without degradation.
  • Low Power Consumption: Despite its high-speed operation, the device is engineered for efficiency with low power consumption.
  • Output Data Interface: The device supports a flexible output data interface that can be easily integrated with various digital signal processing systems.
  • Package: Housed in a compact LFCSP (lead frame chip scale package) that minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

With its advanced specifications, the AD9207BBPZ-6G is adept at handling the rigorous demands of:

  • Wireless and wired broadband communication systems
  • Electronic warfare and radar systems
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Medical imaging devices

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the AD9207BBPZ-6G is no exception. It is built to meet the highest standards of performance and reliability, ensuring consistent operation even in the most challenging environments.

Conclusion

The AD9207BBPZ-6G ADC from Analog Devices Inc. represents a blend of cutting-edge technology with practical design, providing an efficient and high-speed solution for converting analog signals into digital form. Its robust feature set and versatile applications make it a top choice for engineers seeking to enhance the performance of their digital processing systems.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess