EN
  • EN
  • DE

AD9214BRSZ-RL80

Part No AD9214BRSZ-RL80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Surface Mount
Base Product Number AD9214
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9214BRSZ-RL80-ND,AD9214BRSZ-RL80CT,ANAANAAD9214BRSZ-RL80,AD9214BRSZ-RL80TR,AD9214BRSZ-RL80DKR,2156-AD9214BRSZ-RL80
Standard Package 1,500
Win Source Part Number 1321207-AD9214BRSZ-RL80
Ultra Librarian 3D Model Ultra Librarian AD9214BRSZ-RL80 CAD Model

Description

AD9214BRSZ-RL80 - High Performance ADC from Analog Devices Inc.

The AD9214BRSZ-RL80 is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of their extensive portfolio of data conversion ICs, well-known for their reliability and precision in various applications ranging from medical imaging to industrial automation and communication systems.

The AD9214 series features a 10-bit resolution, providing the fine detail needed for complex signal processing tasks. With a sampling rate of up to 80 MSPS (Mega Samples Per Second), the AD9214BRSZ-RL80 ensures that high-speed signals are captured with high fidelity, making it an ideal choice for applications that require rapid data acquisition without sacrificing accuracy.

One of the key advantages of this ADC is its high signal-to-noise ratio (SNR) and low power consumption. These features make the AD9214BRSZ-RL80 not only efficient but also suitable for power-sensitive applications where preserving battery life or reducing heat dissipation is crucial.

The device comes in a compact 28-lead SSOP (Shrink Small Outline Package) that allows for a smaller footprint on the PCB (Printed Circuit Board), thus saving valuable board space. This packaging also provides robustness against environmental factors, making it a reliable choice for harsh industrial environments.

Furthermore, the AD9214BRSZ-RL80 offers features such as an on-chip voltage reference and an integrated track-and-hold circuit, which simplifies the design process by reducing the need for external components. Its flexible input range and user-configurable input amplifier settings allow designers to tailor the ADC to their specific needs, ensuring optimal performance in a wide range of applications.

Whether you are designing a sophisticated medical instrument, a high-speed communication system, or a cutting-edge industrial control solution, the AD9214BRSZ-RL80 from Analog Devices Inc. provides the performance and reliability you need to achieve outstanding results.

For more detailed information, specifications, and application support, it is recommended to refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess