EN
  • EN
  • DE

AD9261BCPZ-10

Part No AD9261BCPZ-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 48LFCSP / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Sampling Rate (Per Second) 160M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Surface Mount
Base Product Number AD9261
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Other Part Number 2156-AD9261BCPZ-10,ANAANAAD9261BCPZ-10,AD9261BCPZ10,-2735-AD9261BCPZ-10
Standard Package 1
Win Source Part Number 1321254-AD9261BCPZ-10
Ultra Librarian 3D Model Ultra Librarian AD9261BCPZ-10 CAD Model

Description

AD9261BCPZ-10 - Analog Devices Inc.

AD9261BCPZ-10 Product Image

The AD9261BCPZ-10 is a high-performance, mixed-signal front-end (MxFE) integrated circuit from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to cater to a wide range of applications, including but not limited to wireless infrastructure, medical equipment, and precision instrumentation.

With its exceptional signal processing capabilities, the AD9261BCPZ-10 operates at a conversion rate of 10 MSPS (Mega-Samples Per Second), providing rapid data acquisition for real-time analysis. The device features a 16-bit resolution, ensuring high fidelity and precision in signal conversion, making it suitable for applications that require accurate data representation.

The compact, 48-lead LFCSP (Lead Frame Chip Scale Package) of the AD9261BCPZ-10 measures just 7x7 mm, making it an excellent choice for space-constrained applications. Its low power consumption is beneficial for portable and remote sensing applications, where energy efficiency is crucial.

Key features of the AD9261BCPZ-10 include:

  • 16-bit resolution ADC (Analog-to-Digital Converter)
  • 10 MSPS sampling rate
  • Differential input with high impedance
  • On-chip voltage reference and sample-and-hold circuit
  • Serial LVDS (Low-Voltage Differential Signaling) outputs
  • Advanced digital filter options
  • Energy-saving power-down modes
  • 48-lead LFCSP package for reduced footprint

The AD9261BCPZ-10 also boasts a flexible digital interface that supports various output data formats, making system integration easier. Its robust design includes features like over-range indication and a programmable voltage reference, giving designers the flexibility to tailor performance to their specific needs.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD9261BCPZ-10, including detailed datasheets, application notes, and reference designs, to assist engineers in integrating this component into their projects with ease.

Whether you're developing advanced communication systems or precision measurement equipment, the AD9261BCPZ-10 offers a blend of performance, power efficiency, and design flexibility that can help you achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess